Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS726T-100EUSKIT
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNetgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5593
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged :
The short editorial description of Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged

ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack)
More>>>
Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged:
The official marketing text of Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged as supplied by the manufacturer

The FS726T smart network switch provides some key management features at a surprising inexpensive price point. NETGEAR’s family of Smart Switches are ideal for adding basic management to unmanaged networks or extending managed networks. The FS726T includes affordable built-in Gigabit power to easily connect to servers or a Gigabit-speed backbone. With the inclusion of 24 10/100 Mbps ports, 2 copper 10/100/1000 ports and an SFP slot for fibre connectivity, growing business networks can benefit from superior performance and keep pace with expanding network needs.

KEY FEATURES
-Auto Uplink™ technology automatically adjusts for different Ethernet cables.
-Two RJ-45 Gigabit network ports to create high speed connections.
-SFP slot for fibre high speed connections over near or extended distances.
-Auto-sensing ports automatically sense the right network speed.
-Performance monitoring, port configuration, VLAN for traffic control.
-Port Trunking for increased bandwidth and Class of Service for prioritisation.
-LED’s on the front panel to monitor switch status & troubleshoot.
-Housed in a durable 17” metal box, with optional rack mounting kit.

Short summary description Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged:
This short summary of the Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack), Unmanaged, Full duplex

Long summary description Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged:
This is an auto-generated long summary of Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged based on the first three specs of the first five spec groups.

Netgear ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack). Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s

Management features
Switch type *
What switch device has, managed or unmanaged.
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
24
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
1
SFP module slots quantity
1
Network
Copper ethernet cabling technology
1000Base-T,100Base-TX,10Base-T
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity *
The data transfer capacity of the switch per second.
8.8 Gbit/s
Maximum data transfer rate
1 Gbit/s
Protocols
Management protocols
SNMP, DHCP, STP, VLAN
Data link protocols
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CE mark, cUL IEC950/EN60950
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.256 MB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
300000 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
13 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25 kg
Other features
Latency
Latency is the time needed to forward a packet of data.
20µs
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
1000 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 205 x 43 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Power requirements
100-240VAC/50-60 Hz
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, C-Tick
Connectivity LEDs
Yes
Customer service details