Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear 8 Port 10/100 Desktop Switch

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port 10/100 Desktop Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS608NA
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9073
This statistic is based on the 85492 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 3-year warranty
Long product name Netgear 8 Port 10/100 Desktop Switch :
The short editorial description of Netgear 8 Port 10/100 Desktop Switch

Platinum Fast Ethernet Switch
More>>>
Netgear 8 Port 10/100 Desktop Switch:
The official marketing text of Netgear 8 Port 10/100 Desktop Switch as supplied by the manufacturer

Hang on – your network will soar when it’s hooked up to NETGEAR’s FS608! This
powerful plug-and-play switch connects at 10 or 100 Mbps and makes it easy to link
as many as eight computers or peripherals to your Ethernet network. You’ll experience
maximum performance for 10 or 100 Mbps devices with eight ports that automatically
sense the correct speed while Auto Uplink™ on the ports adjusts for the different
types of Ethernet cables. Use the WGE101 54 Mbps Wireless Ethernet Bridge to link
multiple devices to your wireless network without new wireless adapters. The FS608’s
sleek case has lights on the front for easy monitoring. Installation into your home or
small office network couldn’t be simpler and, once powered on, it begins cool and
silent operation – without an internal fan.

Connects up to eight computers, servers, printers, switches or any other Ethernet devices
at 10 or 100 Mbps over Ethernet cables. Works with virtually any operating system
(Microsoft® Windows®, Apple® Macintosh®, Linux® and more). Use the WGE101 54 Mbps
Wireless Ethernet Bridge to link more devices to your wireless network without new
wireless adapters.
Designed specifically for home and small office users with Plug-and-Play installation, rear
ports that reduce cable clutter, and front status lights for easy monitoring. Plug it in, set up
your Ethernet devices, and you will forget that it is even there.
All eight ports deliver automatic speed and duplex sensing, plus Auto Uplink™ adjusts for
different Ethernet cable types to make the right link every time.
Sleek, attractive, platinum design blends seamlessly into your home decor.

Short summary description Netgear 8 Port 10/100 Desktop Switch:
This short summary of the Netgear 8 Port 10/100 Desktop Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear 8 Port 10/100 Desktop Switch, Full duplex

Long summary description Netgear 8 Port 10/100 Desktop Switch:
This is an auto-generated long summary of Netgear 8 Port 10/100 Desktop Switch based on the first three specs of the first five spec groups.

Netgear 8 Port 10/100 Desktop Switch. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1024 entries. Networking standards: IEEE 802.3i,IEEE 802.3U,IEEE 802.3x

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
8
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3i,IEEE 802.3U,IEEE 802.3x
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
1024 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows, Mac OS, NetWare, Linux
Performance
Minimum system requirements
-Category 5 UTP Ethernet cables -Network card
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
7.5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
280 g
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
158.37 x 89.75 x 34.42 mm
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.
8 RJ-45 10BASE-T, 100BASE-TX
Customer service details