location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch w 24 x 10/100, 2 x Gigabit ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS526TUK
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 26
  • - MAC address table: 4000 entries
Warranty: 5 Years
Long product name NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed :
The long product name of NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port 10/100 Mbps Fast Ethernet Switch with 2 Gigabit ports
More>>>
NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed:
The official description of NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2 x 10/100/1000 Mbps copper Gigabit ports
- 24 x 10/100 Mbps ports
- Browser-based simple switch management
- Internal power supply
- Rack mountable

Short summary description NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed:
This short summary of the NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports, Managed, Full duplex

Long summary description NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed:
This is an auto-generated long summary of NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports Managed based on the first three specs of the first five spec groups.

NETGEAR Switch w 24 x 10/100, 2 x Gigabit ports. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 4000 entries

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
26
Network
Full duplex
Yes
Data transmission
MAC address table *
4000 entries
Maximum data transfer rate
0.1 Gbit/s
Design
Safety
CE mark, commercial, TUV licensed (EN 60 950), cUL IEC950/EN60950
Performance
Mean time between failures (MTBF)
88500 h
Performance
Minimum system requirements
Cat 5 network cables Network card Network soft Web Browser
Power
Power consumption (typical)
22 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Weight
3.2 kg
Other features
Dimensions (WxDxH)
325 x 205 x 43 mm
I/O ports
- 24 10/100 Mbps auto sensing Fast Ethernet - 2 10/100/1000 Mbps auto-sensing Gigabit Ethernet
Power requirements
100-240VAC/50-60 Hz
Brand Image Product code Product Stock Price from
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105GE GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS108GE GS108GE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)