Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear FS524 Unmanaged network switch network switch

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS524
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS524
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19574
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 10 Apr 2018 01:06:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear FS524 Unmanaged network switch network switch :
The short editorial description of Netgear FS524 Unmanaged network switch network switch

24 Ports Fast Ethernet (10/100) Rack Mountable Network Switch
More>>>
Netgear FS524 Unmanaged network switch network switch:
The official marketing text of Netgear FS524 Unmanaged network switch network switch as supplied by the manufacturer

- Runs in full-duplex mode, delivering 200 Mbps of network speed on all 24 network ports

- The ports automatically sense the right network speed: 10 or 100 Mbps and duplex mode

- Integrated port LEDs simplify installation and make network monitoring very easy

- Built into sturdy metal cases, the FS524 switch can be mounted in a 19-inch rack

NETGEAR's FS524 Fast Ethernet Switch provides a cost effective way to increase network performance while preserving most of your network investment. The FS524 is ideal for intermixing 10 and 100 Mbps devices. Easy to set up and use, the FS524 begins operating as soon as it is powered up.

Short summary description Netgear FS524 Unmanaged network switch network switch:
This short summary of the Netgear FS524 Unmanaged network switch network switch data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear FS524, Unmanaged network switch, Full duplex

Long summary description Netgear FS524 Unmanaged network switch network switch:
This is an auto-generated long summary of Netgear FS524 Unmanaged network switch network switch based on the first three specs of the first five spec groups.

Netgear FS524. Switch type: Unmanaged network switch. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 4000 entries

Management features
Switch type *
What switch device has, managed or unmanaged.
Unmanaged network switch
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
24
Networking
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
4000 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Design
Stackable *
Devices can be placed on top of each other.
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL (UL 1950)/CUL, TUV (EN 60 950)
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Other features
Latency
Latency is the time needed to forward a packet of data.
80 usec
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
330 x 202 x 43 mm
Connectivity technology
Wired
Power requirements
100 - 240V, 50/60 Hz