location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS509T network switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS509T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS509T
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR FS509T network switch Unmanaged :
The long product name of NETGEAR FS509T network switch Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9 Port 10/100/1000 Mbps Fast Ethernet Switch with Gigabit Port
More>>>
NETGEAR FS509T network switch Unmanaged:
The official description of NETGEAR FS509T network switch Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You’ll get ultra capacity and staggering speed with N E T G E A R’s 9-port
FS509T 10/100/1000 Fast Ethernet Switch. One copper gigabit uplink plus
eight switched 10/100 Mbps ports give multiple 100 Mbps clients simultaneous,
bottleneck-free access to the server or network backbone. Flexible links
handle 10, 100, or 1000 gigabits per second, while Auto UplinkTM on all nine
ports automatically adjusts for straight-through or crossover cables. Count on
the FS509T to deliver non-blocking performance for maximum throughput.
It’s rack-mountable, with kit included, and provides easy, Plug and Play
installation into your office network.

Short summary description NETGEAR FS509T network switch Unmanaged:
This short summary of the NETGEAR FS509T network switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS509T, Unmanaged

Long summary description NETGEAR FS509T network switch Unmanaged:
This is an auto-generated long summary of NETGEAR FS509T network switch Unmanaged based on the first three specs of the first five spec groups.

NETGEAR FS509T. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 9

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
9
Data transmission
Maximum data transfer rate
1 Gbit/s
Security
MAC address filtering
Yes
Design
Stackable *
No
Performance
Mean time between failures (MTBF)
49600 h
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
2.3 kg
Other features
Dimensions (WxDxH)
330 x 203 x 43 mm
Connectivity technology
Wired
Power supply
15 W