location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS208 Unmanaged White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS208
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS208-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449090253 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:02:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FS208 Unmanaged White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 1000 entries
Long product name NETGEAR FS208 Unmanaged White :
The long product name of NETGEAR FS208 Unmanaged White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS208 - Unmanaged Switch, 5x RJ-45, Fast Ethernet, 1K MAC, 768KB Buffer, IEEE 802.3x, 130g, CE, White
More>>>
NETGEAR FS208 Unmanaged White:
The official description of NETGEAR FS208 Unmanaged White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 8 Port Fast Ethernet Unmanaged Switch.

Short summary description NETGEAR FS208 Unmanaged White:
This short summary of the NETGEAR FS208 Unmanaged White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS208, Unmanaged

Long summary description NETGEAR FS208 Unmanaged White:
This is an auto-generated long summary of NETGEAR FS208 Unmanaged White based on the first three specs of the first five spec groups.

NETGEAR FS208. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 1000 entries. Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. DC input voltage: 12 V. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Flow control support
Yes
Ethernet LAN data rates
10,100 Mbit/s
Data transmission
Supported data transfer rates
10/100 Mb/s
MAC address table *
1000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.75 MB
Design
Rack mounting *
No
Stackable *
No
Product colour
White
Housing material
Plastic
LED indicators
LAN, Power
Certification
CE, CB
Performance
Compatible operating systems
Windows 7
Power
Number of power supply units
1
DC input voltage
12 V
Input current
1 A
Power consumption (typical)
2.7 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width
152 mm
Depth
93 mm
Height
26 mm
Weight
130 g
Packaging data
Cables included
AC
User guide
Yes
Other features
Latency
85μs/12μs
Connectivity technology
Wired
Power supply
12 W
Networking features
Fast Ethernet
Power LED
Yes
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)