Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear Firewall Router 4xF+ENet Wireless ready wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewall Router 4xF+ENet Wireless ready
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR114WGE
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8632
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Netgear Firewall Router 4xF+ENet Wireless ready wireless router :
The short editorial description of Netgear Firewall Router 4xF+ENet Wireless ready wireless router

Netgear Prosafe Broadband wireless-ready Firewall Router with 4 port 10 100Mbps switch
More>>>
Netgear Firewall Router 4xF+ENet Wireless ready wireless router:
The official marketing text of Netgear Firewall Router 4xF+ENet Wireless ready wireless router as supplied by the manufacturer

Ready now with all the office network protection features you could ever want. Prepared for the future with wireless-ready capability. NETGEAR's ProSafe 802.11b Wireless-Ready Firewall has you covered both ways. This true firewall is broadband-capable, and provides you with the utmost in business-class security - Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inwhitetion (SPI), URL access and content filtering, logging, reporting, and real-time alerts. VPN pass-through maximizes network security with access control and encryption. With 4 auto-sensing, switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time. Smart Wizard and Install Assistant get your network up and running in minutes.

Short summary description Netgear Firewall Router 4xF+ENet Wireless ready wireless router:
This short summary of the Netgear Firewall Router 4xF+ENet Wireless ready wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear Firewall Router 4xF+ENet Wireless ready, RIP-1,RIP-2, power, 4 MB, 1 MB, 0 - 40 °C, 0 - 90%

Long summary description Netgear Firewall Router 4xF+ENet Wireless ready wireless router:
This is an auto-generated long summary of Netgear Firewall Router 4xF+ENet Wireless ready wireless router based on the first three specs of the first five spec groups.

Netgear Firewall Router 4xF+ENet Wireless ready. Routing protocols: RIP-1,RIP-2. LED indicators: power. Internal memory: 4 MB, Flash memory: 1 MB. Dimensions (WxDxH): 188 x 124 x 32 mm, Maximum data transfer rate: 0.1 Gbit/s

Networking
Supports ISDN connection
No
Protocols
Routing protocols
RIP-1,RIP-2
Design
LED indicators
Power
Features
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4 MB
Flash memory
1 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
188 x 124 x 32 mm
Maximum data transfer rate
0.1 Gbit/s
xDSL connection
No
Customer service details