location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FR114PGE Router 4xF+ENet TCP-IPPrintport
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR114PGE
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router :
The long product name of NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NG FR114PGE/4xF+ENet 10/100Mbps
More>>>
NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router:
The official description of NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Total protection! That's what your office network gets with NETGEAR's ProSafe Firewall/Print Server. This true firewall is broadband-capable, and provides you with the utmost in business class security - Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inwhitetion (SPI), URL access and content filtering, logging, reporting, and real-time alerts. VPN pass-through maximizes network security with access control and encryption. And a built-in print server removes the bottleneck of a dedicated PC print server and supports multiple print jobs simultaneously. With 4 auto-sensing, switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time. There's even a 100 Mbps WAN port for future high-speed broadband services. Smart Wizard and Install Assistant get your network up and running in minutes, and a complete anti-virus software bundle is included at no extra cost to shield your network with additional protection.

Short summary description NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router:
This short summary of the NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport, RIP-1, RIP-2, 1 MB, 4 MB, 0 - 40 °C, 0 - 90%, 0.1 Gbit/s

Long summary description NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router:
This is an auto-generated long summary of NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport wired router based on the first three specs of the first five spec groups.

NETGEAR FR114PGE Router 4xF+ENet TCP-IPPrintport. Routing protocols: RIP-1, RIP-2. Flash memory: 1 MB, Internal memory: 4 MB. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 188 x 124 x 33 mm

Protocols
Routing protocols
RIP-1, RIP-2
Features
Flash memory
1 MB
Internal memory
4 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
188 x 124 x 33 mm
Country Distributor
United Kingdom 1 distributor(s)