location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FM114P Router 4xF+ENet TCP-IP Wless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM114PNA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router :
The long product name of NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NG FM114PGE/4xF+ENet Wless 10/100Mbps
More>>>
NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router:
The official description of NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Could there possibly be a more complete office tool than this? NETGEAR's ProSafe 802.11b Firewall delivers everything you could want in one mega-capable unit: router, switch, print server, Wi-Fi certified wireless access point, and firewall. This fully equipped, broadband-capable firewall is a true firewall and provides you with the utmost in business class security - Denial of Service (Dos) protection and Intrusion Detection using Stateful Packet Inwhitetion (SPI), URL access and content filtering, logging, reporting, and real-time alerts. VPN pass-through maximizes network security. And a built-in print server allows you to share a printer on your network without leaving your PC on. With 4 auto-sensing, switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time - including as many as 32 wireless users, which avoids the hassle of running additional cabling. Smart Wizard and Install Assistant get your network up and running in minutes.

Short summary description NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router:
This short summary of the NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FM114P Router 4xF+ENet TCP-IP Wless, 128-bit WEP, 40-bit WEP, 64-bit WEP, Ethernet, RIP-1, RIP-2, Ethernet, Fast Ethernet, IEEE 802.11b, Power, 4 MB

Long summary description NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router:
This is an auto-generated long summary of NETGEAR FM114P Router 4xF+ENet TCP-IP Wless wireless router based on the first three specs of the first five spec groups.

NETGEAR FM114P Router 4xF+ENet TCP-IP Wless. Security algorithms: 128-bit WEP, 40-bit WEP, 64-bit WEP. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b. LED indicators: Power. Internal memory: 4 MB, Flash memory: 1 MB. Compatibility: IEEE 802.11b-LAN, Dimensions (WxDxH): 188 x 124 x 32 mm, Networking features: TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE

Security
Security algorithms
128-bit WEP, 40-bit WEP, 64-bit WEP
Protocols
Switching protocols
Ethernet
Routing protocols
RIP-1, RIP-2
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b
Design
LED indicators
Power
Features
Built-in processor
Yes
Internal memory
4 MB
Flash memory
1 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Compatibility
IEEE 802.11b-LAN
Dimensions (WxDxH)
188 x 124 x 32 mm
I/O ports
4 x network - Ethernet 10Base-T/100Base-TX - RJ-45 1 x modem - Ethernet 10Base-T/100Base-TX - RJ-45 1 x parallel - IEEE 1284 (EPP/ECP) - 36 PIN Centronics (IEEE488) 1 x network - Radio-Ethernet
Networking features
TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE
Maximum data transfer rate
0.11 Gbit/s