location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Low Profile PCI Network Interface Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA331-100
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 100 Mbit/s
  • - Internal
Warranty: Limited lifetime
Long product name NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s :
The long product name of NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FA311 - 10/100 Low Profile PCI Network Interface Card
More>>>
NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s:
The official description of NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR's FA311 Ethernet Network Card connects you to other networked computers, printers, zip drives, routers, network storage and the Internet. Plug it in and you'll achieve high-speed transfer of all kinds of data.

Robust! NETGEAR's single chip design improves the reliability of your network card performance. And you'll be prepared for the future with both 3.3v PCI and low-profile PCI capability–no upgrades required.

O/S Compatibility
All major operating systems are supported: Microsoft Windows, Microsoft NT, Novell NetWare, RedHat Linux, and SCO OpenServer Unix.

Rapid Transit
10/100 Mbps auto-sensing capability speeds up performance and eliminates the need for manual switching.

Guesswork-Free
Three LEDs on the front panel–100 Mbps, 10 Mbps and Activity–provide intuitive feedback on network status and performance.

Plug and Play, All the Way
Open your PC, plug in the card, start your PC and install the driver from the floppy diskette. Simple GUI-driven installation instructions make setup a cinch.

Uncomplicated
Single chip reliability combined with NETGEAR's renowned engineering ensure smooth-running usability.

Futureproof
Use it in future 3.3-volt PCI systems, and in 5-volt PCI systems today.

Short summary description NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s:
This short summary of the NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 10/100 Low Profile PCI Network Interface Card, Internal, Wired, PCI, 100 Mbit/s

Long summary description NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s:
This is an auto-generated long summary of NETGEAR 10/100 Low Profile PCI Network Interface Card Internal 100 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 10/100 Low Profile PCI Network Interface Card. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
100 Mbit/s
Full duplex
Yes
Design
Internal *
Yes
System requirements
Compatible operating systems
· Microsoft: Windows for Workgroups 3.11 Windows NT 3.51, 4.0 Windows 95, 98 Windows 2000 · Novell NetWare: Client32 for DOS Client for Windows 95/98 Server 4.10, 4.11, 5.0 · Others: RedHat Linux 5.4, 6.0 SCO OpenServer (Unix) NDIS 2.0 for DOS driver for operating systems that require it
Weight & dimensions
Weight
90 g
Other features
Dimensions (WxDxH)
144 x 93
Supported data transfer rates
10 Mbps 10BASE-T, 20 Mbps full-duplex 10BASE-T, 100 Mbps 100BASE-TX, 200 Mbps full-duplex 100BASE-TX