location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR EX2700 Network repeater White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX2700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX2700-100UKS
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR EX2700 Network repeater White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network repeater 300 Mbit/s
  • - 10/100Base-T(X)
  • - Wi-Fi 300 Mbit/s 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - On/off switch
  • - White
Long product name NETGEAR EX2700 Network repeater White :
The long product name of NETGEAR EX2700 Network repeater White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX2700 - Fast Ethernet, 802.11b/g/n, 300Mbps, 2.4GHz
More>>>
NETGEAR EX2700 Network repeater White:
The official description of NETGEAR EX2700 Network repeater White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug Into Extended WiFi Range
Say goodbye to WiFi dead zones. Convenient, discreet and easy to install, extended WiFi coverage is just an outlet away with this essentials edition extender. Boost your WiFi for mobile devices and connect a wired device such as Smart TVs or game consoles.

Boost your existing network range & speed, delivering WiFi up to 300Mbps. External antennas provide better WiFi coverage and higher speed, while the convenient wall-plug design saves space. It works with any standard WiFi router & is ideal for keeping your mobile devices connected as you move throughout your home.
- WiFi up to 300Mbps
- External antennas for better performance
- Convenient wall-plug design
- Works with any WiFi router

Short summary description NETGEAR EX2700 Network repeater White:
This short summary of the NETGEAR EX2700 Network repeater White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR EX2700, Network repeater, 300 Mbit/s, 10/100Base-T(X), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 300 Mbit/s, 2.4 GHz

Long summary description NETGEAR EX2700 Network repeater White:
This is an auto-generated long summary of NETGEAR EX2700 Network repeater White based on the first three specs of the first five spec groups.

NETGEAR EX2700. Type: Network repeater, Data transfer rate: 300 Mbit/s. Cabling technology: 10/100Base-T(X), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 300 Mbit/s. Product colour: White, LED indicators: Power, WPS. Width: 55 mm, Depth: 34 mm, Height: 67 mm

Performance
Type *
Network repeater
Data transfer rate
300 Mbit/s
Antenna
Antennas quantity
2
Network
Cabling technology
10/100Base-T(X)
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
300 Mbit/s
Bandwidth
2.4 GHz
Security algorithms
WEP, WPA, WPA2-PSK
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Design
Product colour
White
LED indicators
Power, WPS
On/off switch
Yes
Power
External power adapter
No
Weight & dimensions
Width
55 mm
Depth
34 mm
Height
67 mm
Weight
98 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:14
Uk has collected 4 expert reviews for NETGEAR EX2700 Network repeater White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalmediaandit.com
Updated:
2016-11-14 22:37:14
The instructions are clear and concise and the device is not over complicated. It is ideal to solve the common problem of poor wireless signal in parts of the home. You often find that where your phone sockets are and where you can locate your master wire...
80%
Country Distributor
United Kingdom 1 distributor(s)