NETGEAR logo

NETGEAR EVA9100 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67916
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1-year
Long product name NETGEAR EVA9100 Black:

EVA9100 Digital Entertainer Express

NETGEAR EVA9100 Black:

Access and enjoy your digital entertainment easily on your TV and HDTV

- Plays video, MP3s and digital photos from your PC, Mac or network attached storage device (NAS) to your HDTV
- Browse and play popular movies and TV shows from Hulu™, Netflix™, CBS™, and more using PlayOn™ on your PC ( free trial and special discountº)
- Automatically finds all digital media files on your home network and organizes them into an easily accessible library
- Includes one HDMI port, HD upconversion up to 1080p, and two USB ports for iPod® and USB drives
- Easily add a NETGEAR Wireless USB Adapter (EVAW111) to connect wirelessly

Features

- Play your files stored on your PC, Mac, or directly from network attached storage (NAS) device.
- Get instant access to content on a USB flash drive, digital camera, iPod, or other USB storage device via the two USB ports
- Enjoy full HD up to 1080p when playing back Windows® Media Video 9, H-264, MPEG-2, or MPEG-4 files
- Automatically up-converts videos and photos to full 1080p HD resolution via HDMI output
- Plays unprotected DVD images stored on your PC, Mac, or NAS including menus, subtitles, and special features
- Easy playback of Windows Media DRM (WMDRM10) protected content from major online services
- Follow Me' feature allows you to pause a song or video in one room and resume it in another room (for use with two or more Digital Entertainer Express units)
- Simple wireless connection when used with NETGEAR Wireless USB Adapter (EVAW111)
- Energy-efficient power supply and automatic power-saving mode consume as little as 0.01 Watts

Short summary description NETGEAR EVA9100 Black:

NETGEAR EVA9100, Black, BMP, PNG, AVI, DivX, MKV, MOV, MP4, MPG, VOB, Xvid, SMI, SRT, SUB, AAC, FLAC, LPCM, M4A, MP3, PCM, WAV, WMA, Windows Media Player 11 Media Sharing SMB networking NFS networking

Long summary description NETGEAR EVA9100 Black:

NETGEAR EVA9100. Product colour: Black, Image formats supported: BMP, PNG, Video compression formats: AVI, DivX, MKV, MOV, MP4, MPG, VOB, Xvid. MP3 bit rates: 320 Kbps. Security algorithms: WPA-PSK, WPA2-PSK, WPS, Frequency band: 2.4/5 GHz. Power requirements: 100-240V, 50-60 Hz, 2.5A. Weight: 2.5 kg, Dimensions (WxDxH): 431.8 x 254 x 50.8 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.