Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear DGN2200M Fast Ethernet Black wireless router

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGN2200M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGN2200M-100UKS
Category wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12935
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear DGN2200M Fast Ethernet Black wireless router :
The short editorial description of Netgear DGN2200M Fast Ethernet Black wireless router

802.11 b/g/n, ADSL2+, 4 x 10/100Mbps RJ45, 300g, Black
More>>>

Netgear DGN2200M Fast Ethernet Black wireless router:
The official marketing text of Netgear DGN2200M Fast Ethernet Black wireless router as supplied by the manufacturer
The NETGEAR N300 Wireless ADSL2+ Modem Router Mobile Broadband Edition is a full featured Wireless-N router with Integrated ADSL2+ Modem and a failover or backup option to connect to a 3G+ Mobile Broadband network in case of DSL outage. Internet traffic will be temporarily routed via the secondary Mobile Broadband Internet access. When normal service is restored to your primary ADSL line, all traffic is switched back. The Mobile Broadband connection can also be used as a primary Internet connection in situations where no DSL/cable/satellite connection exists. When not using the backup option, the router can be used to share a USB storage device with any computer in the network. The solution is ideal for small and medium businesses that need the reliability of an always-on Internet connection.

- Stay connected
- WAN-Backup with 3G+ keeps you online in case of DSL outage
- Create instant Wi-Fi hotspots where DSL is not available — Satellite offices, special events, rural locations, and RVs
- Secure Connection — Stateful Packet Inspection (SPI), Virtual Private Network (VPN) Pass through, and Denial of Service (DoS) protection
- Compatibility — Compatible with all major DSL Internet service providers (ISPs) and 3G+ USB modems
- Broadband usage meter — Monitors Internet traffic and sends customized reports to help keep costs under control
- Guest network access — Provides separate security and access restrictions for guests using the network
- Jitter-free voice, video, and gaming — Automatic Quality of Service (QoS) for reliable Internet connections
- Built-in DSL modem — ADSL2+ modem and router combined create complete gateway for DSL Internet connection
- OpenDNS powered security and filtering — Makes your network safer, more reliable and productive
- Easy setup — Push ‘N’ Connect using Wi-Fi Protected Setup™ (WPS) provides a secured wireless Internet connection at the push of a button
- Accessories — Convenient Universal Car Power Adapter available separately
Short summary description Netgear DGN2200M Fast Ethernet Black wireless router:
This short summary of the Netgear DGN2200M Fast Ethernet Black wireless router data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear DGN2200M, IEEE 802.11n, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n, Fast Ethernet, 10,100 Mbit/s, 10/100Base-T(X), IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3
Long summary description Netgear DGN2200M Fast Ethernet Black wireless router :

Netgear DGN2200M. Top Wi-Fi standard: IEEE 802.11n, Wi-Fi standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3. Supported network protocols: TCP/IP. Security algorithms: WEP,WPA,WPA2-PSK

This is an auto-generated long summary of Netgear DGN2200M Fast Ethernet Black wireless router based on the first three specs of the first five spec groups.
WAN connection
3G/4G USB modem compatibility *
Yes
Wireless LAN features
Top Wi-Fi standard *
IEEE 802.11n
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ethernet LAN features
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
5
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
DSL features
ADSL2+
Yes
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3
Protocols
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP
Antenna
Antennas quantity
2
Management features
Web-based management
Using a website/web application to manage something.
Yes
Management features
Reset button
Yes
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP,WPA,WPA2-PSK
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
173 mm
Depth
The distance from the front to the back of something.
128 mm
Height
The measurement of the product from head to foot or from base to top.
33 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45), Phone (RJ-11), USB
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
USB ports quantity
1
Bandwidth
2.4 GHz
USB connector type
The type of USB connector/port that this product has.
USB Type-B
xDSL connection
Yes
Brand Image Product code Product Stock Price from
Sitecom WLR-5000 Gigabit Ethernet Grey wireless router Sitecom WLR-5000 Gigabit Ethernet Grey wireless router
(show image)
WLR-5000 WLR-5000  — 
Sitecom WLR-4000 Gigabit Ethernet Grey wireless router Sitecom WLR-4000 Gigabit Ethernet Grey wireless router
(show image)
WLR-4000 WLR-4000  — 
Sitecom WLR-6000 Gigabit Ethernet wireless router Sitecom WLR-6000 Gigabit Ethernet wireless router
(show image)
WLR-6000 WLR-6000  — 
Country Distributor
United Kingdom 1 distributor(s)