location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DG834G wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG834G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834GNA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR DG834G wireless router :
The long product name of NETGEAR DG834G wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54 Mbps Wireless ADSL Firewall Router
More>>>
NETGEAR DG834G wireless router:
The official description of NETGEAR DG834G wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DG834G gives you instant connectivity with or without wires, and works with your existing 802.11b devices as well as your new 54 Mbps 802.11g devices. A built-in ADSL modem furnishes direct, always-on Internet connectivity and multi-user access sharing at speeds up to 140 times faster than dial-up. This powerful router distributes MP3s, digital movies and photos with ultra-fast 10/100 switched LAN ports capable of speeds of 200 Mbps, and shares a single IP address with up to 253 users. And, it boasts double the memory and a 50% faster CPU than many popular routers.
No need for a separate modem – this connects directly into your ADSL line. Built-in Port Forwarding settings, Universal Plug and Play (UPnP™) and Virtual Private Network (VPN) pass-through make it simple to play Internet games, send instant messages, and host Internet services. User interface matches your local language (English, French, German or Italian). It supports PCs, Macintosh®, and virtually all Ethernet devices, and comes with a free Ethernet cable for connecting your first computer.

Short summary description NETGEAR DG834G wireless router:
This short summary of the NETGEAR DG834G wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DG834G, CCK, DBPSK, DQPSK, QPSK, Intrusion logging and Reporting, Network Address Translation (NAT), static routing IP Address Assignment: Static IP address..., 0 - 40 °C, 0 - 90%, 255 x 169 x 34 mm

Long summary description NETGEAR DG834G wireless router:
This is an auto-generated long summary of NETGEAR DG834G wireless router based on the first three specs of the first five spec groups.

NETGEAR DG834G. Modulation: CCK, DBPSK, DQPSK, QPSK. Firewall security: Intrusion logging and Reporting. Data link protocols: Network Address Translation (NAT), static routing IP Address Assignment: Static IP address.... Dimensions (WxDxH): 255 x 169 x 34 mm, Supported data transfer rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps (auto-rate capable), Power requirements: 15VAC 1.0A Plug is localized to country of sale for North America, Japan, UK, Europe, Australia

Wireless LAN features
Modulation
CCK, DBPSK, DQPSK, QPSK
Network
Full duplex
Yes
Security
Firewall security
Intrusion logging and Reporting
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Protocols
Data link protocols
Network Address Translation (NAT), static routing IP Address Assignment: Static IP address assignment, internal DHCP server on LAN, DHCP client on WAN
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Dimensions (WxDxH)
255 x 169 x 34 mm
Other features
I/O ports
Four (4) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable included), 802.11g access point ADSL RJ-11, T1.413, G.DMT, G.Lite, ITU Annex A; Annex B version is DG834GB
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps (auto-rate capable)
Power requirements
15VAC 1.0A Plug is localized to country of sale for North America, Japan, UK, Europe, Australia
Networking features
WAN,LAN,VPN
Minimum system requirements
• ADSL Internet service • Ethernet connection (adapter and cable) for each PC • 2.4 GHz wireless adapter or Ethernet adapter and cable for each computer • TCP/IP Networking software (Windows 98, Me, NT, 2000, XP, NetWare, UNIX, Linux ) • Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux • Internet Explorer 5.0 or Netscape 4.7 or higher
Maximum data transfer rate
0.054 Gbit/s
Interface
RJ-11,RJ-45, Wireless
Frequency range
2.4Ghz
Modem speed
2 Kbit/s
Remote administration
Web graphic user interface with protected user name and password, remotely accessible from designated IP addresses
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:11
Uk has collected 3 expert reviews for NETGEAR DG834G wireless router and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:49:11
There are many parallels between this superb home router and the equivalent Linksys WAG354G model. Both are tried and tested routers that have the ability to sit at the centre of your network for several years to come - providing youre not planning on...
Good Reliable, Available at excellent price points, Recently-refreshed model, Its Apple White...
Bad Make sure you get the right one, Browser-based interface could do with improvement...
Bottom line There are many parallels between this superb home router and the equivalent Linksys WAG354G model. Both are tried and tested routers that have the ability to sit at the centre of your network for several years to come - providing youre not planning on...
100%
zdnet.co.uk
Updated:
2011-10-04 00:49:11
The DG834G combines five network functions in a single box ? ADSL modem, router, switch, firewall and 802.11g wireless access point. Despite some dodgy firmware updates, it?s one of the better single-box router solutions on the market.
90%
webuser.co.uk
Updated:
2011-10-04 00:49:11
The Netgear device is an attractive looking box, low and flat with a silver finish. Its flat nature makes it quite unobtrusive, and it has holes for hooks on its underside in case you want to hang it on the wall. The unit suffered a little on the setting...
80%