NETGEAR logo

NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166524
Info modified on:
18 Jan 2024, 17:36:12
Short summary description NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB wired router:

NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB, RIP-1, RIP-2, Network address translation (NAT) firewall, Denial-of-Service (DoS) protection, VPN pass-through for IPSec, PPTP and L2TP VPNs, CE, FCC Part 15 Class B, EN55 022 (CISPR 22) Class B, ADSL Internet service Ethernet or USB connection for your PC Operating systems running a TCP/IP..., Power

Long summary description NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB wired router:

NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB. Routing protocols: RIP-1, RIP-2. Firewall security: Network address translation (NAT) firewall, Denial-of-Service (DoS) protection, VPN support: VPN pass-through for IPSec, PPTP and L2TP VPNs. Safety: CE, FCC Part 15 Class B, EN55 022 (CISPR 22) Class B, Minimum system requirements: ADSL Internet service Ethernet or USB connection for your PC Operating systems running a TCP/IP.... LED indicators: Power. Weight: 300 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.