NETGEAR logo

NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178440
Info modified on:
07 Jun 2019, 15:37:13
Warranty:
2 years
Long product name NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB wired router:

All-in-one modem, router and true firewall, Ethernet and USB connectivity

NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB wired router:

All-in-one modem, router and true firewall
Significantly faster Internet connection speeds than using dial-up
Simultaneous Ethernet and USB connectivity
Network Address Translation (NAT)
VPN pass-though support (IPSec, PPTP, L2TP)
Smart Wizard Install Assistant interactive guide

All-in-one Modem, Router, and True Firewall with USB and Ethernet Connectivity
Here’s exactly what you need to quickly hook up for Internet action. NETGEAR’s combination router, modem, and firewall lets you surf the Web and play computer and Internet games with all the speed, flexibility, and easy handling you could ask for. It plugs directly into your ADSL line for instant connectivity to network resources and the Internet, and it comes with NAT security. All this at a price that's kind to your pocketbook. NETGEAR’s ADSL Modem Router lets you connect two devices ­ Ethernet and USB ­ making it simple to link to your Xbox® or gaming console for up to 8 Mbps network speed. Setup couldn’t be easier; NETGEAR’s unique Smart Wizard interactive guide walks you through each step to set up your DG632 ­ and Smart Wizard also automatically detects and makes the best connection to your broadband service provider. VPN pass-through makes it safe to connect to your network from home or office. The router's compact, sleek design looks great anywhere you set it up.

Multiple Capable
This full-featured 3-in-1 router connects directly to your ADSL line for direct, always-on Internet connectivity at speeds up to 140 times faster than dial-up. Easy Plug-and-Play™ USB port option allows for simultaneous Ethernet and USB connectivity. Extend your network by plugging in a switch, hub or access point to the Ethernet port of the DG632. Enjoy Internet surfing, gaming, e-mailing, messaging, and distributing MP3s, digital movies and photos with Double Firewall protection for your network and personal information.

Hassle Free
No need to buy a separate modem, there's already one inside the router. Easy to set up, Smart Wizard gets you connected in fewer than five clicks. The router works with PCs, Macs®, and virtually all Ethernet devices, and comes with a free Ethernet cable and a free USB cable for connecting your first computer. NETGEAR's sleek, trim case design fits right into your workspace.

Performance Plus
Supports up to 8 Mbps network speed downstream (upgradeable to 24 Mbps with ADSL2+) and 800 Kbps upstream. Built-in Port Forwarding settings and Virtual Private Network (VPN) passthrough make it simple to play Internet games, send instant messages, and host Internet services.

High-level Protection
Network Address Translation (NAT) secures your network, PCs and files. Provides "Trusted User" management, logs browsing activities, and sends you optional e-mail alerts so you can monitor Internet activities. VPN pass-through permits secure remote access to your network.

Short summary description NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB wired router:

NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB, RIP-1, RIP-2, Network address translation (NAT) firewall, Denial-of-Service (DoS) protection, VPN pass-through for IPSec, PPTP and L2TP VPNs, CE, FCC Part 15 Class B, EN55 022 (CISPR 22) Class B, ADSL Internet service Ethernet or USB connection for your PC Operating systems running a TCP/IP..., Power

Long summary description NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB wired router:

NETGEAR DG632FS Router PSTN 1xF+ENet LAN 1xUSB. Routing protocols: RIP-1, RIP-2. Firewall security: Network address translation (NAT) firewall, Denial-of-Service (DoS) protection, VPN support: VPN pass-through for IPSec, PPTP and L2TP VPNs. Safety: CE, FCC Part 15 Class B, EN55 022 (CISPR 22) Class B, Minimum system requirements: ADSL Internet service Ethernet or USB connection for your PC Operating systems running a TCP/IP.... LED indicators: Power. Weight: 300 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.