location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 Gigabit SR SFP+ Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXM761-10000S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0999993871059 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:01:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s :
The long product name of NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PROSAFE 10GBASE-SR SFP+ LC GBIC
More>>>
NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s:
The official description of NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Adds 10 Gigabit Ethernet "short-reach" LC fiber connectivity to the standard SFP+ interfaces
- Fits into the two built-in 10 GE SFP+ interfaces of GSM72xxPS / GSM73xxS
- Fits into the 10 GE SFP+ interface of SFP+ Adapter module AX743

Short summary description NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s:
This short summary of the NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 10 Gigabit SR SFP+ Module, 10000 Mbit/s, 300 m, 10Gbase-SR, 17.1 g

Long summary description NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s:
This is an auto-generated long summary of NETGEAR 10 Gigabit SR SFP+ Module network transceiver module 10000 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 10 Gigabit SR SFP+ Module. Maximum data transfer rate: 10000 Mbit/s, Maximum transfer distance: 300 m, Cabling technology: 10Gbase-SR. Weight: 17.1 g

Performance
Maximum data transfer rate *
10000 Mbit/s
Maximum transfer distance
300 m
Cabling technology
10Gbase-SR
Weight & dimensions
Weight
17.1 g
Logistics data
Harmonized System (HS) code
85369010
Brand Image Product code Product Stock Price from
NETGEAR AFM735 network transceiver module 1000 Mbit/s NETGEAR AFM735 network transceiver module 1000 Mbit/s
(show image)
AFM735-10000S AFM735 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)