location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACC-10314-03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACC-10314-03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0151903007419 show
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 15:53:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black :
The long product name of NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5m, 0.659dB/m 2.5GHz, SMA
More>>>
NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black:
The official description of NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These 1.5 m, 5 m, and 10 m antenna cables offer low loss at 2.4 GHz and added flexibility for setting up access points at a greater distance from a power source.

NETGEAR antenna cables offer low loss at 2.4 GHz and added flexibility for setting up access points at a greater distance from a power source. They come with reverse SMA connectors and provide a standard connection optimized for use with NETGEAR line of WLAN antennas (range can be drastically reduced if longer or higher loss cables than these are used).

Short summary description NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black:
This short summary of the NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ACC-10314-03, 5 m, SMA, SMA, Black

Long summary description NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black:
This is an auto-generated long summary of NETGEAR ACC-10314-03 coaxial cable 5 m SMA Black based on the first three specs of the first five spec groups.

NETGEAR ACC-10314-03. Cable length: 5 m, Connector 1: SMA, Connector 2: SMA. Quantity per pack: 1 pc(s), Weight: 225 g, Package width: 12 mm

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)