NETGEAR Replacement Remote for EVA700, AA, Intel Pentium 500 MHz, 128 MB, 20 MB, Microsoft Windows XP
NETGEAR Replacement Remote for EVA700. Battery type: AA. Minimum processor: Intel Pentium 500 MHz, Minimum RAM: 128 MB, Minimum storage drive space: 20 MB. Compatible operating systems: Microsoft Windows XP