location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts flat screen floor stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
flat screen floor stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-W2500SILVERMS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445898
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:19:04
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts PLASMA-W2500SILVERMS user manual (11.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts flat screen floor stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 150 kg
  • - Minimum screen size: 152.4 cm (60") Maximum screen size: 2.54 m (100") Floor
  • - Minimum VESA mount: 300 x 300 mm Maximum VESA mount: 1200 x 600 mm
  • - Number of displays supported: 1
  • - Height adjustment
  • - Silver
Warranty: 5 year
Long product name Neomounts flat screen floor stand :
The long product name of Neomounts flat screen floor stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NewStar Motorised TV/LFD Wall Mount for 60"-100" screen, also suited for Microsoft 84" Hub, Height Adjustable - Silver
More>>>
Neomounts flat screen floor stand:
The official description of Neomounts flat screen floor stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the NewStar PLASMA-W2500SILVERMS automatic height adjustable floor stand you place a large format flat screen on the floor and anchor it to the wall with the included wall mounts (7 cm distance). Get optimal positioning for both standing and seated audiences, in any application, in any part of your location. Perfect to use in a class room, boardroom, presentation room or public entrance.

The PLASMA-W2500SILVERMS is suited for screens between 60"-100" and has a load capacity of 150 kg. The mount is suitable for screens with a VESA hole pattern of 300x300 to 1200x600 mm. This model is also suited for the Microsoft Surface Hub 84".

The mobile electric floor lift is automatically height adjustable over a height of 50 cm with a remote control. From the floor to the center the distance of the screen is variable from 119-169 cm. The position can be perfectly leveled with four adjustable feet under the central column.

Behind the screen is a 6 cm deep space available to mount a media player or mini-computer. Cables can be guided at the back of the mount. The NewStar PLASMA-W2500SILVERMS comes in a RAL 9006 color and all installation material is included with the product. Warranty: 5 year.

Short summary description Neomounts flat screen floor stand:
This short summary of the Neomounts flat screen floor stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts flat screen floor stand, 152.4 cm (60"), 2.54 m (100"), 150 kg, 300 x 300 mm, 1200 x 600 mm, Silver

Long summary description Neomounts flat screen floor stand:
This is an auto-generated long summary of Neomounts flat screen floor stand based on the first three specs of the first five spec groups.

Neomounts flat screen floor stand. Maximum weight capacity: 150 kg, Minimum screen size: 152.4 cm (60"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 300 x 300 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment range: 1180 - 1690 mm. Product colour: Silver

Mounting
Minimum screen size
152.4 cm (60")
Maximum weight capacity *
150 kg
Maximum screen size *
2.54 m (100")
Minimum VESA mount *
300 x 300 mm
Maximum VESA mount *
1200 x 600 mm
Panel mounting interface
200 x 200, 1200 x 600 mm
Number of displays supported
1
Mounting type *
Floor
Ergonomics
Height adjustment
Yes
Height adjustment range
1180 - 1690 mm
Design
Product colour *
Silver
Power
Remotely operated
Yes
Technical details
Country of origin
Germany
Package net weight
39 kg
Packaging content
Mounting kit
Yes
Weight & dimensions
Height
1690 mm
Packaging data
Package width
1020 mm
Package depth
620 mm
Package height
260 mm
Logistics data
Master (outer) case width
1020 mm
Master (outer) case length
620 mm
Master (outer) case height
260 mm
Master (outer) case gross weight
42 kg
Master (outer) case net weight
39 kg
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)