location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts flat screen floor stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
flat screen floor stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M2500BLACKMS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445911 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts flat screen floor stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 150 kg
  • - Minimum screen size: 106.7 cm (42") Maximum screen size: 2.54 m (100")
  • - Number of displays supported: 1
  • - Mounting type: Floor
  • - Maximum VESA mount: 1200 x 600 mm
  • - Height adjustment
  • - Black
Warranty: 5 year
Long product name Neomounts flat screen floor stand :
The long product name of Neomounts flat screen floor stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The PLASMA-M2500BLACKMS is a motorized floor stand for flat screens from 42" up to 100"
More>>>
Neomounts flat screen floor stand:
The official description of Neomounts flat screen floor stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the NewStar PLASMA-M2500BLACKMS automatic height adjustable floor stand you place a large format flat screen on the floor. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location. Perfect to use in a class room, boardroom, presentation room or public entrance.
The PLASMA-M2500BLACKMS is suited for screens between 42" - 100" and has a load capacity of 150 kg. The trolley is suitable for screens with a VESA hole pattern of 200x200 to 1200x600 mm. This model is also suitable for the Microsoft Surface Hub 84". Behind the screen is a 6 cm deep space available to mount a media player or mini-computer. Cables can be guided at the back of the mount.
Easily roll this cart over doorways and thresholds with to the high quality wheels. The mobile electric floor lift is automatically height adjustable over a height of 50 cm with a remote control. From the floor to the center the distance of the screen is variable from 101 cm to 157 cm.
The NewStar PLASMA-M2500BLACKMS comes in a black RAL 9005 color and is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option.
All installation material is included with the product.

Short summary description Neomounts flat screen floor stand:
This short summary of the Neomounts flat screen floor stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts flat screen floor stand, 150 kg, 106.7 cm (42"), 2.54 m (100"), 1200 x 600 mm, Height adjustment, Black

Long summary description Neomounts flat screen floor stand:
This is an auto-generated long summary of Neomounts flat screen floor stand based on the first three specs of the first five spec groups.

Neomounts flat screen floor stand. Maximum weight capacity: 150 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment. Product colour: Black

Mounting
Minimum screen size *
106.7 cm (42")
Maximum weight capacity *
150 kg
Maximum screen size *
2.54 m (100")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
1200 x 600 mm
Number of displays supported *
1
Mounting type *
Floor
Ergonomics
Height adjustment
Yes
Design
Product colour *
Black
Technical details
Number of wheels
4 wheel(s)
Weight & dimensions
Width
2145 mm
Depth
735 mm
Height
1530 mm
Logistics data
Harmonized System (HS) code
85299097
Other features
Lift
50 cm
Height (max)
2.03 m
Brand Image Product code Product Stock Price from
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)