location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts , 8-port, PS/2, USB, IP KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch, 8-port, PS/2, USB, IP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS841HDI
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Neomounts , 8-port, PS/2, USB, IP KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 8
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 1600 x 1200 pixels
Warranty: 3 year
Long product name Neomounts , 8-port, PS/2, USB, IP KVM switch Black :
The long product name of Neomounts , 8-port, PS/2, USB, IP KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The NS841HDI is a 8-port KVM switch with IP. With this switch you can control up to 8 PC's/servers from one console from any place in the world with an internet connection
More>>>
Neomounts , 8-port, PS/2, USB, IP KVM switch Black:
The official description of Neomounts , 8-port, PS/2, USB, IP KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manage your servers from anywhere in the world! NewStar’s NS-841HDI allows network administrators to control and monitor 8 servers from anywhere in the world over the Internet. The IP Module allows BIOS level remote control of a target server or servers connected to a KVM switch over TCP/IP network.
Administrators can control, reset and reboot the entire data center from a remote location and even watch the entire boot process remotely. This powerful server administrator tool is ideal for ISPs, ASPs and centralized or decentralized data centers where downtime must be minimized. The unit is controlled from any web browser, eliminating the need for proprietary client access software, saving thousands of dollars in per user licensing fees.
Security is assured for your sensitive data using standard 128 bit SSL encryption with a MD5 and DAA encrypted login screen. This IP module is compatible with most existing KVM switches and provides full cross-platform and multiple operating system support.

Short summary description Neomounts , 8-port, PS/2, USB, IP KVM switch Black:
This short summary of the Neomounts , 8-port, PS/2, USB, IP KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts KVM Switch, 8-port, PS/2, USB, IP, 1600 x 1200 pixels, Black

Long summary description Neomounts , 8-port, PS/2, USB, IP KVM switch Black:
This is an auto-generated long summary of Neomounts , 8-port, PS/2, USB, IP KVM switch Black based on the first three specs of the first five spec groups.

Neomounts KVM Switch, 8-port, PS/2, USB, IP. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 300 Hz. Product colour: Black. Data link protocols: HTTP 1.1, HTTPS, SMTP, DHCP, X.509, SNMP, Connectivity technology: Wired, Compatible operating systems: Windows NT, 95, 98, 2000, ME, MS-Dos, CPM, Linux, FreeBSD, Unix

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Performance
Maximum resolution *
1600 x 1200 pixels
Video bandwidth
300 Hz
Design
Product colour *
Black
Other features
Data link protocols
HTTP 1.1, HTTPS, SMTP, DHCP, X.509, SNMP
Connectivity technology
Wired
Ports quantity
8
Compatible operating systems
Windows NT, 95, 98, 2000, ME, MS-Dos, CPM, Linux, FreeBSD, Unix
Brand Image Product code Product Stock Price from
Neomounts , 16-port, PS/2, USB, IP KVM switch Black Neomounts , 16-port, PS/2, USB, IP KVM switch Black
(show image)
NS1641HDI KVM Switch, 16-port, PS/2, USB, IP 0.00
(excl. VAT)
0 (incl. VAT)