location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts laptop holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts laptop holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NOTEBOOK-V100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442439
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:28:03
The date of the most recent change of this product data-sheet in Icecat.
NOTEBOOK-V100_Drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts NOTEBOOK-V100 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts laptop holder :
The long product name of Neomounts laptop holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Laptop Holder (mounting via Vesa 75x75 to 100x100mm) - Silver
More>>>
Neomounts laptop holder:
The official description of Neomounts laptop holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts notebook mount, model NOTEBOOK-V100 is a universal notebook mount offering the notebook maximum functionality. This mount installs on any bracket using VESA75 or VESA100 hole pattern. Select a wall-, desk- or ceiling mount and install the notebook bracket using the VESA holes.

In combination with ceiling-, desk-, or wall mounts this universal bracket becomes a powerful tool allowing tilt, swivel, rotation, height and depth adjustment depending on the selected mount. With VESA75 and VESA100 hole pattern this bracket can be used with most mounts from different brands. Select the best solution for your needs and combine it with Neomounts' notebook mount.

The mount has been arranged both for left - and right-handed users. Most notebooks are appropriate on this holder. By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

Our example shows the Neomounts flat screen desk mount model FPMA-D1010 (grommet) combined with NOTEBOOK-V100.

All installation material is included with the product.

Short summary description Neomounts laptop holder:
This short summary of the Neomounts laptop holder data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts laptop holder, Silver

Long summary description Neomounts laptop holder:
This is an auto-generated long summary of Neomounts laptop holder based on the first three specs of the first five spec groups.

Neomounts laptop holder. Product colour: Silver

Design
Product colour *
Silver
Country of origin
Taiwan
Compatibility
Notebooks Telephones
Ergonomics
VESA mounting
Yes
Packaging data
Package net weight
1.65 kg
Package width
350 mm
Package depth
90 mm
Package height
350 mm
Logistics data
Master (outer) case net weight
9 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
90 pc(s)
Master (outer) case width
420 mm
Master (outer) case length
370 mm
Master (outer) case height
360 mm
Master (outer) case gross weight
9.86 kg
Products per master (outer) case
5 pc(s)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
México 1 distributor(s)
Nederland 1 distributor(s)