location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts keyboard/mouse support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
keyboard/mouse support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEYB-V50
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Neomounts keyboard/mouse support :
The long product name of Neomounts keyboard/mouse support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

keyboard/mouse support
More>>>
Neomounts keyboard/mouse support:
The official description of Neomounts keyboard/mouse support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KEYB-V050 offers a keyboard and mouse to be mounted everywhere. It can be mounted to the wall, ceiling or on a desk by using the connection plate KEYB-V100RACK. Any mount with VESA 75 can be used.

This bracket uses the VESA hole pattern allowing this holder to use with every NewStar LCD mount. Because of this, you choose the solution which fits your situation. So you can choose for wall mount as for gas spring desk mounts. Combinations of keyboards, mice and LCD screens is simply possible.

Our example shows a LCD desk mount model FPMA-D940HC combined with KEYB-V100 (75x23 cm) and KEYB-V100RACK. The installation of KEYB-V050 (50x23cm) works similar. The installation can be done in a snap!

The holder has been arranged both for left - and right-handed users. Every keyboard and mouse are appropriate on this holder.

Short summary description Neomounts keyboard/mouse support:
This short summary of the Neomounts keyboard/mouse support data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts keyboard/mouse support, Silver

Long summary description Neomounts keyboard/mouse support:
This is an auto-generated long summary of Neomounts keyboard/mouse support based on the first three specs of the first five spec groups.

Neomounts keyboard/mouse support. Product colour: Silver

Technical details
Product colour *
Silver
Weight & dimensions
Width
500 mm
Depth
230 mm
Height
100 mm