Neomounts logo

Neomounts tv wall mount

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
593600
Info modified on:
07 Nov 2024, 05:40:24
Warranty:
5 year
Long product name Neomounts tv wall mount:

Neomounts TV/Monitor Wall Mount (Full Motion) for 23"-52" Screen - Black

Neomounts tv wall mount:

The Neomounts wall mount, model FPMA-W960 is a tilt-, swivel and rotatable wall mount for flat screens up to 52" (132 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.

Neomounts' tilt (15°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 12 to 43 centimetres. Cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.

Neomounts FPMA-W960 has three pivot points and is suitable for screens up to 52" (132 cm). The weight capacity of this product is 25 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 100x100 to 400x400mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts tv wall mount:

Neomounts tv wall mount, 100 x 100 mm, 400 x 400 mm, 0 - 15°, 0 - 180°, 360°, Black

Long summary description Neomounts tv wall mount:

Neomounts tv wall mount. Maximum weight capacity: 25 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 132.1 cm (52"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: 0 - 15°, Swivel angle range: 0 - 180°, Angle of rotation: 360°, Distance to the wall (min): 12 cm, Distance to the wall (max): 43 cm. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.