Neomounts logo

Neomounts desk mount grommet plate

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
541467
Info modified on:
05 Aug 2024, 20:40:42
Warranty:
5 year
Long product name Neomounts desk mount grommet plate:

Neomounts Grommet Converter for FPMA-D960 & FPMA-D960D - Black

Neomounts desk mount grommet plate:

The Neomounts desk grommet mount, model FPMA-D960GROMMET is the right solution to mount a monitor arm on a desk using the available cable hole on desks. This product includes the grommet, one 40 cm pole and installation material. This mount must be purchased separately from the desk mount arm.

An innovative cable management conceals and routes cables through the cable holes of the grommet. Hide your cables to keep the workplace nice and tidy.

This model is suitable for the following Neomounts desk mounts:
FPMA-D960, FPMA-D960D & FPMA-D960NOTEBOOK.

Short summary description Neomounts desk mount grommet plate:

Neomounts desk mount grommet plate, Grommet, 12 kg, 25.4 cm (10"), 76.2 cm (30"), 100 x 100 mm, Black

Long summary description Neomounts desk mount grommet plate:

Neomounts desk mount grommet plate. Mounting: Grommet, Maximum weight capacity: 12 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.