icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Neomounts logo

Neomounts extension pole connector

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
342889
Info modified on:
23 May 2024, 17:24:42
Warranty:
5 year
Long product name Neomounts extension pole connector:

Neomounts Connector for extension poles FPMA-CP100, FPMA-CP150, FPMA-CP200, FPMA-CP250, FPMA-CP350

Neomounts extension pole connector:

This Neomounts flat screen pole connector, model FPMA-CPCONNECTBLACK, allows you to connect multiple poles to stretch the distance from the flat screen to the ceiling using different pole lengths. Ideal with the use of high ceilings.

This connector joins different length poles to stretch the distance even further than the offered standard length poles available. The connector tube is equipped with cable management. Hide your cables in the column to keep it nice and tidy.

Neomounts connector is available for Neomounts extension tubes FPMA-CP100BLACK, FPMA-CP150BLACK and FPMA-CP200BLACK

Different models and lengths poles available to suit following flat screen mounts: FPMA-C200BLACK, FPMA-C200D, FPMA-C400BLACK, PLASMA-C100BLACK & PLASMA-C100D. Model PLASMA-C100BLACK & PLASMA-C100D need two poles!

All installation material is included with the product.

Short summary description Neomounts extension pole connector:

Neomounts extension pole connector, 50 kg, Black

Long summary description Neomounts extension pole connector:

Neomounts extension pole connector. Maximum weight capacity: 50 kg, Product colour: Black

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.