Neomounts logo

Neomounts FPMA-W120 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36138
Info modified on:
21 Sept 2023, 15:18:27
Short summary description Neomounts FPMA-W120 Silver:

Neomounts FPMA-W120, 25.4 cm (10"), 35 kg, 100 x 100 mm, 200 x 200 mm, Silver

Long summary description Neomounts FPMA-W120 Silver:

Neomounts FPMA-W120. Maximum weight capacity: 35 kg, Minimum screen size: 25.4 cm (10"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 200 x 200 mm. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.