Neomounts logo

Neomounts FPMA-W50 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14270
Info modified on:
21 Sept 2023, 15:18:26
Short summary description Neomounts FPMA-W50 Black:

Neomounts FPMA-W50, 25.4 cm (10"), 30 kg, 75 x 75 mm, 100 x 100 mm, Black

Long summary description Neomounts FPMA-W50 Black:

Neomounts FPMA-W50. Maximum weight capacity: 30 kg, Minimum screen size: 25.4 cm (10"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.