Neomounts NS211MICRO, 2048 x 1536 pixels, Black
Neomounts NS211MICRO. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Cable length: 1.85 m. Connectivity technology: Wired