Neomounts logo

Neomounts FPMA-W100 Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14390
Info modified on:
21 Sept 2023, 15:18:26
Short summary description Neomounts FPMA-W100 Grey:

Neomounts FPMA-W100, 25.4 cm (10"), 10 kg, 75 x 75 mm, 100 x 100 mm, Grey

Long summary description Neomounts FPMA-W100 Grey:

Neomounts FPMA-W100. Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.