Neomounts NS560UTP, 1280 x 1024 pixels, Black
Neomounts NS560UTP. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1280 x 1024 pixels. Product colour: Black. Connectivity technology: Wired, I/O ports: PS/2, UTP