Neomounts logo

Neomounts NS231 KVM switch Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14288
Info modified on:
21 Sept 2023, 15:18:26
Short summary description Neomounts NS231 KVM switch Black:

Neomounts NS231, 2048 x 1536 pixels, Black

Long summary description Neomounts NS231 KVM switch Black:

Neomounts NS231. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Connectivity technology: Wired, Compatibility: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.