Neomounts logo

Neomounts PLASMA-W300 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19977
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Neomounts PLASMA-W300 Silver:

Neomounts PLASMA-W300, 55.9 cm (22"), 45 kg, 75 x 75 mm, 100 x 100 mm, 0 - 20°, Silver

Long summary description Neomounts PLASMA-W300 Silver:

Neomounts PLASMA-W300. Maximum weight capacity: 45 kg, Minimum screen size: 55.9 cm (22"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 20°. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.