Neomounts FPMA-W810, 25.4 cm (10"), 15 kg, 75 x 75 mm, 100 x 100 mm, Silver
Neomounts FPMA-W810. Maximum weight capacity: 15 kg, Minimum screen size: 25.4 cm (10"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Silver