Neomounts logo

Neomounts FPMA-C200 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14970
Info modified on:
21 Sept 2023, 15:18:26
Short summary description Neomounts FPMA-C200 Silver:

Neomounts FPMA-C200, 15 kg, 75 x 75 mm, 200 x 200 mm, Silver

Long summary description Neomounts FPMA-C200 Silver:

Neomounts FPMA-C200. Maximum weight capacity: 15 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.