Neomounts logo

Neomounts FPMA-C100 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8418
Info modified on:
21 Sept 2023, 15:18:26
Short summary description Neomounts FPMA-C100 Black:

Neomounts FPMA-C100, 12 kg, 75 x 75 mm, 200 x 100 mm, Black

Long summary description Neomounts FPMA-C100 Black:

Neomounts FPMA-C100. Maximum weight capacity: 12 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 100 mm. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.