Neomounts FPMA-W115, 25.4 cm (10"), 25 kg, 75 x 75 mm, 200 x 200 mm, 0 - 20°, Silver
Neomounts FPMA-W115. Maximum weight capacity: 25 kg, Minimum screen size: 25.4 cm (10"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: 0 - 20°. Product colour: Silver