location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts floor stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts floor stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M1950E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371447052
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 366917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 11:34:41
The date of the most recent change of this product data-sheet in Icecat.
PLASMA-M1950E_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts PLASMA-M1950E user manual (16.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PLASMA-M1950E_Greensheet_EN (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts floor stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 100 kg Black
  • - Maximum screen size: 2.54 m (100")
  • - Mounting type: Floor
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 1000 x 600 mm
  • - Cable management
  • - Housing material: Steel
Warranty: 5 year
Long product name Neomounts floor stand :
The long product name of Neomounts floor stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Mobile Monitor/TV Floor Stand for 60-100" screen, Height Adjustable - Black
More>>>
Neomounts floor stand:
The official description of Neomounts floor stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts PLASMA-M1950E is a mobile floor stand for screens up to 100" and a weight capacity of 100 kg. This trolley allows you to use a large display over multiple rooms. Enjoy the optimal viewing positioning for both standing and seated audiences, wherever you like.

The versatile tilt (15°) technology allows the trolley to change to any desired viewing angle to fully benefit from the capabilities of the screen. The mount is manually adjustable in height from 134 to 166 cm, while the practical cable management conceals and routes cables from screen to floor.

The PLASMA-M1950E features four solid castor wheels with brake to easily move it to another location. Installation is easy and can be done quickly.

Short summary description Neomounts floor stand:
This short summary of the Neomounts floor stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts floor stand, 100 kg, 152.4 cm (60"), 2.54 m (100"), 200 x 200 mm, 1000 x 600 mm, 1340 - 1660 mm

Long summary description Neomounts floor stand:
This is an auto-generated long summary of Neomounts floor stand based on the first three specs of the first five spec groups.

Neomounts floor stand. Maximum weight capacity: 100 kg, Minimum screen size: 152.4 cm (60"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 1000 x 600 mm. Height adjustment range: 1340 - 1660 mm. Product colour: Black

Mounting
Minimum screen size
152.4 cm (60")
Maximum weight capacity *
100 kg
Maximum screen size *
2.54 m (100")
Mounting type *
Floor
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
1000 x 600 mm
Panel mounting interface
200 x 200, 200 x 400, 400 x 400, 400 x 600, 200 x 300, 300 x 300, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400, 680 x 300, 800 x 200, 800 x 400, 300 x 200, 400 x 300, 400 x 500, 600 x 500, 600 x 600, 800 x 500, 800 x 600, 900 x 600, 300 x 100, 1000 x 400, 1000 x 600, 350 x 350, 400 x 200
Number of displays supported
1
Ergonomics
Height adjustment type
Manual
Height adjustment range
1340 - 1660 mm
Cable management
Yes
Tilt angle
15°
Design
Product colour *
Black
Housing material
Steel
Weight & dimensions
Height
1660 mm
Packaging data
Package width
177 mm
Packaging data
Package depth
805 mm
Package height
1305 mm
Technical details
Package net weight
41.8 kg
Other features
Country of origin
China
Logistics data
Master (outer) case net weight
41.8 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
8 pc(s)
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
805 mm
Master (outer) case length
177 mm
Master (outer) case height
1305 mm
Master (outer) case gross weight
41.8 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)