location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts medical work station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts medical work station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MED-M100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444587
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 442210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 19:39:06
The date of the most recent change of this product data-sheet in Icecat.
Neomounts MED-M100 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
MED-M100_Drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts MED-M100 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts medical work station
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multimedia cart Laptop Grey
  • - Material: Steel
  • - Maximum weight capacity: 5 kg Maximum screen size: 43.2 cm (17")
  • - Locking Height adjustment
  • - Taiwan
Warranty: 5 year
Long product name Neomounts medical work station :
The long product name of Neomounts medical work station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Medical Mobile Stand for Laptop, keyboard & mouse, Height Adjustable - Grey
More>>>
Neomounts medical work station:
The official description of Neomounts medical work station as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts medical laptop cart, model MED-M100 is a mobile workplace for laptop, keyboard and mouse. This laptop cart is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by sharing a workplace over multiple rooms like hospitals. Get optimal positioning for both standing and seated users, in any part of your location.

Neomounts' laptop cart increases the use of computing in numerous environments like hospitals, offices, schools, workshops and so on. By using an ergonomic cart neck- and back complaints can be avoided. The cart is easily height adjustable from 89,2 to 121,2 centimetres. An innovative cable management conceals and routes cables. Hide your cables to keep the workplace nice, tidy and easy to clean.

Neomounts' laptop cart, MED-M100 holds your laptop in a secure lockable cabinet and even hides your cables. The heavy duty casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds.

Neomounts MED-M100 is suitable for laptops up to 22" (55 cm). Different mice and keyboards can be used on the adjustable keyboard and mouse holder. The total weight capacity of this cart is 5 kilogram. Open-architecture design accommodates most laptops including widescreens easing future hardware deployments and upgrades. Speedy assembly and installation.

All installation material is included with the product.

Short summary description Neomounts medical work station:
This short summary of the Neomounts medical work station data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts medical work station, Multimedia cart, Grey, Steel, Laptop, 5 kg, 43.2 cm (17")

Long summary description Neomounts medical work station:
This is an auto-generated long summary of Neomounts medical work station based on the first three specs of the first five spec groups.

Neomounts medical work station. Type: Multimedia cart, Product colour: Grey, Material: Steel. Height: 1212 mm, Height adjustment: 32 cm, Width: 600 mm. Package width: 690 mm, Package depth: 645 mm, Package height: 480 mm. Master (outer) case width: 690 mm, Master (outer) case length: 645 mm, Master (outer) case height: 480 mm

Features
Product colour
Grey
Material
Steel
Recommended usage
Laptop
Type *
Multimedia cart
Maximum weight capacity
5 kg
Number of displays supported
1
Maximum screen size
43.2 cm (17")
Swivel angle
360°
Locking
Yes
Height adjustment
Yes
Height adjustment type
Gas spring
Adjustable depth
Yes
Adjustable width
Yes
Country of origin
Taiwan
Weight & dimensions
Height
1212 mm
Height adjustment
32 cm
Weight & dimensions
Width
600 mm
Depth
544 mm
Packaging data
Package width
690 mm
Package depth
645 mm
Package height
480 mm
Logistics data
Master (outer) case width
690 mm
Master (outer) case length
645 mm
Master (outer) case height
480 mm
Master (outer) case gross weight
44 kg
Products per master (outer) case
1 pc(s)
Master (outer) case net weight
40.5 kg
Products per pallet (EU)
5 pc(s)
Harmonized System (HS) code
7326909890
Country Distributor
Nederland 8 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)