Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neklan 2081329 fibre optic cable 1 m 12x LC OS1 Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neklan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2081329
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2081329
Category
A thin glass fibre through which light can be transmitted.
Fibre Optic Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNeklan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3981
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 13 Nov 2018 09:06:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Neklan 2081329 fibre optic cable 1 m 12x LC OS1 Multicolour:
This short summary of the Neklan 2081329 fibre optic cable 1 m 12x LC OS1 Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Neklan 2081329, 1 m, OS1, 12x LC, Male, Multicolour

Long summary description Neklan 2081329 fibre optic cable 1 m 12x LC OS1 Multicolour:
This is an auto-generated long summary of Neklan 2081329 fibre optic cable 1 m 12x LC OS1 Multicolour based on the first three specs of the first five spec groups.

Neklan 2081329. Cable length: 1 m, Fibre optic type: OS1, Connector 1: 12x LC, Core diameter: 9 µm, Connector gender: Male, Cable colour: Multicolour