More>>>
Short summary description Neklan 2075638 fibre optic cable OM1 Black:
This short summary of the Neklan 2075638 fibre optic cable OM1 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Neklan 2075638, OM1, Black
Long summary description Neklan 2075638 fibre optic cable OM1 Black:
This is an auto-generated long summary of Neklan 2075638 fibre optic cable OM1 Black based on the first three specs of the first five spec groups.
Neklan 2075638. Fibre optic type: OM1, Core diameter: 50 µm, Cable colour: Black