Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - OM1
- - Jacket material: Low smoke zero halogen (LSZH)
- - Multi-mode
- - Black
More>>>
Short summary description Neklan 2075631 InfiniBand/fibre optic cable Black:
This short summary of the Neklan 2075631 InfiniBand/fibre optic cable Black data-sheet is auto-generated and uses the product title and the first six key specs.
Neklan 2075631, OM1
Long summary description Neklan 2075631 InfiniBand/fibre optic cable Black:
This is an auto-generated long summary of Neklan 2075631 InfiniBand/fibre optic cable Black based on the first three specs of the first five spec groups.
Neklan 2075631. Fibre optic type: OM1, Core diameter: 50 µm