More>>>
Short summary description Neklan 2075582 fibre optic cable OM3 Black:
This short summary of the Neklan 2075582 fibre optic cable OM3 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Neklan 2075582, OM3, Black
Long summary description Neklan 2075582 fibre optic cable OM3 Black:
This is an auto-generated long summary of Neklan 2075582 fibre optic cable OM3 Black based on the first three specs of the first five spec groups.
Neklan 2075582. Fibre optic type: OM3, Core diameter: 50 µm, Cable colour: Black