Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neklan 2074681 fibre optic cable 3 m SC/APC OS1 Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neklan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2074681
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2074681
Category
A thin glass fibre through which light can be transmitted.
Fibre Optic Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNeklan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2748
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 13 Nov 2018 09:07:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Neklan 2074681 fibre optic cable 3 m SC/APC OS1 Orange:
This short summary of the Neklan 2074681 fibre optic cable 3 m SC/APC OS1 Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Neklan 2074681, 3 m, OS1, SC/APC, SC/APC, Orange

Long summary description Neklan 2074681 fibre optic cable 3 m SC/APC OS1 Orange:
This is an auto-generated long summary of Neklan 2074681 fibre optic cable 3 m SC/APC OS1 Orange based on the first three specs of the first five spec groups.

Neklan 2074681. Cable length: 3 m, Fibre optic type: OS1, Connector 1: SC/APC, Connector 2: SC/APC, Core diameter: 9 µm, Cable colour: Orange