Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neffos C5 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pearl, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neffos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neffos C5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TP701A14FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364096267
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNeffos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5185
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 07 Aug 2020 20:00:54
The date of the most recent change of this product data-sheet in Icecat.
User manual (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Neffos C5 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pearl, White :
The short editorial description of Neffos C5 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pearl, White

5.0" IPS, 1.3GHz, 2GB RAM, 16GB ROM, MicroSD, 8MP/5MP, 4G, Bluetooth: 4.0, 802.11b/g/n, Dual Micro SIM, 2200mAh, Android 5.1, 141g, Pearl White
More>>>
Short summary description Neffos C5 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pearl, White:
This short summary of the Neffos C5 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pearl, White data-sheet is auto-generated and uses the product title and the first six key specs.

Neffos C5, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 5.1, Pearl, White

Long summary description Neffos C5 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pearl, White:
This is an auto-generated long summary of Neffos C5 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pearl, White based on the first three specs of the first five spec groups.

Neffos C5. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels, Display type: IPS. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6735. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2200 mAh. Product colour: Pearl, White. Weight: 141 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:49:41
Uk has collected 58 expert reviews for Neffos C5 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pearl, White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:49:41
Nl heeft 58 proffesionele recensies verzameld voor Neffos C5 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Parel, Wit. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:49:41
Fr a recueilli 58 avis d’experts pour Neffos C5 12,7 cm (5") Double SIM Android 5.1 4G Micro-USB 2 Go 16 Go 2200 mAh Perle, Blanc et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:49:41
De hat 58 Expertenmeinungen über Neffos C5 12,7 cm (5 Zoll) Dual-SIM Android 5.1 4G Mikro-USB 2 GB 16 GB 2200 mAh Perleffekt, Weiß eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:49:41
Testseek ha raccolto 58 recensioni da parte di esperti per Neffos C5 12,7 cm (5") Doppia SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Perlato, Bianco e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:49:41
Es ha coleccionado 58 opiniones de expertos para Neffos C5 12,7 cm (5") SIM doble Android 5.1 4G MicroUSB 2 GB 16 GB 2200 mAh Perlado, Blanco y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:49:41
Dk har samlet 58 ekspertanmeldelser for Neffos C5 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Perle, Hvid og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-13 05:49:41
Se har samlat in 58 experttester för Neffos C5 12,7 cm (5") Dubbla SIM-kort Android 5.1 4G Micro-USB 2 GB 16 GB 2200 mAh Pärlemorfärgad, Vit och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
soyacincau.com
Updated:
2016-12-13 05:49:41
TP-Link isn't known for their smartphones. They make routers and other networking solutions and they make them very well. But, with how much the smartphone has taken over our lives, it seems a slice of this market was too tempting to pass up.So they took...
0%
technave.com
Updated:
2016-12-13 05:49:41
A brand that no one actually thought in relation to smartphones – TP-Link has announced a slew of new phones that is now available in the Malaysian market. This includes the Neffos C5 Max, Neffos C5L and the star of this review – the Neffos C5 . It featur...
Bottom line This is a good smartphone if you are looking to get something that is cheap yet powerful enough to run your average suite of apps – social media, internet, an occasional selfie or two. At RM 539, you can get it as your second phone, and the multi-SIM supp...
0%
maxit.com.my
Updated:
2016-12-13 05:49:41
Brand TP-Link solutions known in the field of intelligent home, TP-Link is trying to position itself as a high quality, hence the high cost of the product from the competition. Neffos is a new journey for TP-LINK to bring more extension of lifestyle to us...
0%
goldfries.com
Updated:
2016-12-13 05:49:41
The Neffos brand Smartphone was launched a little more than a month ago and it certainly was a surprise as no one expected a giant in Networking peripherals like TP-Link to venture into the already competitive smartphone arena. TP-Link? Yes, you read it r...
Bottom line Benchmarks For those of you interested in numbers, here are the benchmark results. 3D Mark Antutu Mobile XPRT 2015 User Experience The Neffos C5 is a budget Android smartphone but despite so, the Neffos C5 is overall impressive. The phone supports dual SI...
80%
planet-sansfil.com
Updated:
2017-04-28 02:52:13
TP-LINK, société mondial fournissant des équipements de réseaux domestiques, se lance dans le monde des smartphone Android sous la marque « Neffos ». Nous avons aujourd'hui l'opportunité de tester le modèle C5, qui correspond au modèle milieu de gamme de...
Bottom line Après avoir testé le Neffos C5 pendans une petite semaine, il est clair que les scores d'Antutu sont très critiques. Certe le smarphone n'est pas le plus performant, mais pas non plus le plus chère du marché. Avec son prix abordable de 130€, TP-Link fait...
80%
notebookcheck.com
Updated:
2016-12-13 05:49:41
Heller Einstieg. Mit drei neuen Smartphones der Neffos-Serie startet der chinesische Hersteller von Netzwerkprodukten TP-Link sein Debüt auf dem Smartphonemarkt. Das Einsteigergerät Neffos C5 zeichnet sich in unserem Test durch ein vergleichsweise helles...
Good Helles IPSPanel, DualSIM SDKartenslot, wechselbarer Akku...
Bad Haptik Kunstoffrückseite, Kameramodule, Leistung, GPS, Android 5.1...
Bottom line Das TP-Link Neffos C5 ist ein preisgünstiges Smartphones mit Stärken in der Nutzbarkeit – dank des wechselbaren Akkus und der Dual-SIM-Funktion, ohne die Möglichkeit der Speichererweiterung via SD-Karte zu verlieren, ist das Gerät flexibel einsetzbar. Hin...
79%
computerbild.de
Updated:
2016-12-13 05:49:41
Testfazit: Das müssen Sie wissenTP-Link gelingt mit seinem Neffos C5 ein guter Einstand im unübersichtlichen Dschungel der Android-Smartphones. Einsteiger freuen sich über das helle und farbkräftige Display, das flotte Bedientempo sowie die Dual-SIM-F...
Good Helles, farbenfrohes Display, Wechselbarer Akku, Dual SIM...
Bad Schwache Kameraleistung...
Bottom line TP-Link gelingt mit seinem Neffos C5 ein guter Einstand im unübersichtlichen Dschungel der Android-Smartphones. Einsteiger freuen sich über das helle und farbkräftige Display, das flotte Bedientempo sowie die Dual-SIM-Funktion und den Wechsel-Akku. Anspru...
0%
teltarif.de
Updated:
2016-12-13 05:49:41
Im Februar hatte TP-Link das Neffos C5 zusammen mit den Versionen C5L und C5 Max offiziell vorgestellt. Der Router-Hersteller wagt sich mit seinen Smartphones in einen bisher für ihn unbekannten Bereich vor. Das Neffos C5 ist in der Mittelklasse einzuordn...
83%
inside-handy.de
Updated:
2016-12-13 05:49:41
TP-Link hat sich mit dem neffos C5 auf den hart umkämpften Smartphone-Markt gewagt und liefert ein Marktdebüt ab, das Tester erfreut und gleichzeitig zur Weißglut treibt. Der Preis ist mit knapp 140 Euro recht gering und trotzdem etwas zu hoch angesetzt...
Bad schwache Kamera, lahme Software, billiges Gehäuse...
Bottom line Das TP-Link neffos C5 ist ein ausgemachtes Einsteigerhandy, das allerdings den Einsteiger gehörig ärgern kann. Die Touchprobleme und die unausgegorene Software lassen Perfektionisten das Messer in der Hose aufgehen und in mancher Hinsicht – Kamera und Mul...
0%
andreagaleazzi.com
Updated:
2016-12-13 05:49:41
La confezione è standard. Caricabatterie da 1Ah, cuffie auricolari di media fattura e il cavo dati. Se acquistato su Amazon in regalo anche un power bank.Non male perchè leggero e dall'impugnatura salda. Il design è abbastanza personale e le plastiche non...
Bottom line Costa 159 euro e non va ne bene ne male. Non ha una caratteristica di spicco così come non ha aspetti particolarmente negativi. Insomma TP-link entra in punta di piedi nel mercato degli smartphone con un modello che sicuramente non lascerà il segno. Ma ch...
70%
androidworld.it
Updated:
2016-12-13 05:49:41
Avete sentito parlare del brand TP-Link abbinato al mondo degli smartphone probabilmente pochissime volte (se non “nessuna”). L'azienda ha deciso da poco di lanciarsi anch'essa nel mondo della telefonia mobile e lo ha fatto con il brand Neffos, mantenendo...
Good Buon display, Software ben disegnato, Alcune trovate software interessanti, Supporto dual SIM...
Bad Fotocamere scarse, Hardware non particolarmente interessante, Qualtià costruttiva e design sottotono, Audio sotto la media...
Bottom line Il primo smartphone di TP-Link ha dei buoni spunti, ma fallisce nel trovare un suo spazio in un mercato già molto denso. Non ha difetti insormontabili, ma è difficile consigliarlo rispetto agli altri prodotti presenti nei listini dei negozi...
70%
hdblog.it
Updated:
2016-12-13 05:49:41
TP-Link, un brand che probabilmente conosciamo più per router, modem e videocamere di sorveglianza, arriva anche sul mercato degli smartphone con la gamma Neffos. Oggi andiamo a conoscere più da vicino il Neffos C5.Il design di questo Neffos C5 è caratter...
Good Buon display in relazione a fascia prezzo, Buona autonomia, Qualità telefonica, Ergonomia...
Bad Fotocamera, Prestazioni non elevate, Assenza OTG, No LED notifica...
Bottom line Il Neffos C5 si trova in vendita ad un prezzo di circa 150/160 euro, non particolarmente aggressivo considerando le tante proposte presenti in questa fascia di mercato. Di questo smartphone mi sono piaciuti il display, la qualità telefonica ed anche l...
68%
spazioitech.it
Updated:
2016-12-26 06:07:41
Probabilmente non avete mai sentito parlare di uno smartphone marchiato TP-Link. Eh già, l'azienda cinese, legata da sempre al mondo della connettività, ha da poco deciso di commercializzare i suoi primi tre smartphone e lo ha fatto con la serie Neffos (...
Good Buona gestione della RAM, Ricezione discreta, Display buono, Fotocamera media...
Bad Mancanza della ricezione del Wi-Fi 5 GHz, Batteria...
Bottom line TP-Link Neffos C5 è disponibile su Amazon al prezzo di 171,89€ ed in regalo vi sarà spedito anche un powerbank della stessa azienda da 2600 mAh. Tirando le somme, possiamo dirvi che questo dispositivo vale quello che costa, dal momento che si comporta in...
67%
macitynet.it
Updated:
2017-03-03 10:24:18
L'entrata di TP-Link nel mondo dei cellulari con Neffos C5 è leggera e onesta: fotocamera da rivedere ma nel complesso un ottimo telefono con un rapporto qualità/prezzo invidiabilePagine: 1 2PrecedenteSuccessivoLoading ...Loading ...Loading...
88%
notebookcheck.org
Updated:
2016-12-13 05:49:41
Entrada brillante. Los chinos TP Link, conocidos por sus productos de redes, debuta en el mercado smartphone con tres nuevos smartphones de la serie Neffos. El Neffos C5 es un modelo básico que ofrece un display relativamente brillante y una usabilidad fl...
Good panel IPS brillante, dualSIM ranura SD, batería reemplazable...
Bad trasera de tacto plástico, módulos de cámara, rendimiento, GPS, Android 5.1...
79%
tuexperto.com
Updated:
2016-12-13 05:49:41
Puede que conozcas a TP-LINK por sus enchufes inteligentes y por sus extensores de señal WiFi , pero la compañía quiere ir todavía más allá. Su nueva gama de teléfonos Neffos es la prueba de que el mercado de smartphones todavía tiene hueco para un actor...
0%
computerhoy.com
Updated:
2016-12-13 05:49:41
Si nos preguntaran por routers o tarjetas de red, TP-LINK sería una de las primeras marcas que saldrían. Y esto lo han conseguido en base a buenos productos, que funcionan muy bien y que tienen una buena relación calidad precio.En los últimos años no sólo...
Good Calidad de la imagen, Software fluido, Diseño funcional...
Bad Cámara muy justa, Batería pequeña, Acabado de la tapa trasera...
Bottom line Llegado el momento de dar nuestra opinión del Neffos C5 , hemos visto que la primera incursión de TP-LINK en el mercado de los smartphones apuesta por el segmento medio, un terreno complicado para primerizos , donde se deben hacer las cosas muy bien pa...
71%
tuexperto.com
Updated:
2016-12-13 05:49:41
Desde el año pasado TP-LINK ha entrado de lleno en el mercado de los móviles de bajo coste. El pasado mes de enero fueron presentados en sociedad por primera vez los tres modelos con lo que aterriza en España. La gama Neffos cuenta con los terminales C5L...
0%
megaobzor.com/
Updated:
2016-12-13 05:49:41
Продолжая изучение смартфонов под новым брендом Neffos, сегодня мы рассмотрим модель с пятидюймовым экраном - Neffos C5. Напомню на прошлой неделе у нас уже вышел обзор фаблета Neffos C5Max (обзор), получивший не только сбалансированный набор характерист...
Bottom line Neffos C5 не ставит рекордов и не претендует на звание флагмана, но при этом это тот самый смартфон, которым можно пользоваться ежедневно. Владелец сможет насладиться высоким уровнем быстродействия, качественным экраном и камерой, фирменной оболочкой с де...
0%
4pda.ru
Updated:
2016-12-13 05:49:41
Компания TP-LINK, которая уже много лет производит сетевое оборудование решила что настала пора показать себя и на рынке смартфонов. Так появилось первая линейка гаджетов TP-LINK Neffos — три смартфона. В ультра-бюджетном бюджетном и среднем сегменте...
Good поддержка LTE, практичный корпус с качественной сборкой отличный экран с большим запасом яркости стабильная прошивка...
Bad батарея маленькой ёмкости средняя камера низкая производительность в играх...
Bottom line В России Neffos C5 продается за 10 990 рублей. Смартфон не особо подойдет для любителей Instagram, но в целом если забыть о развлечениях (не все покупают смартфоны ради них), TP-LINK Neffos C5 показал себя как качественное LTE-устройство с неглючной п...
0%
gagadget.com
Updated:
2016-12-13 05:49:41
Время от времени заняв устойчивые позиции в знакомых нишах компании начинают штурмовать новые направления. Так в свое время Panasonic помимо рисоварок занялись радиоэлектроникой а Sony развили очень успешное подразделение зеркальных и системных камер...
Good громкий внешний динамик, раздельные слоты для двух SIM и карты памяти, смартфон не перегружен лишним ПО...
Bad вам нужен смартфон с более быстрой камерой, Технические характеристики TP-LINK Neffos C5, Дисплей IPS, 5 дюймов, 1280x720, 293.7 ppi, Корпус размеры 144х72х8.8 мм, вес: 141 г, Процессор 64-битный MediaTek MT6735, 4xCortex-A53 1.3 ГГц, графика Mali-T720 MP...
Bottom line Как для дебюта, то TP-LINK Neffos C5 вполне удачная модель. Это и не «первый блин комом», но и не хит, способный затмить модели известных брендов. Производитель тщательно подошел к своему дебюту, вложившись в создание оболочки и утилит. Конечно, не обошло...
0%
overclockers.ru
Updated:
2016-12-13 05:49:41
Нашим читателям компания TP-Link может быть известна благодаря сетевому оборудованию класса SOHO и SMB, а также беспроводным решениям. Впрочем сотрудники сайта хорошо знакомы с ее продуктами а некоторые даже смогли воочию оценить высокую культуру произв...
Good Поддержка двух симкарт и карт памяти;Низкий нагрев и высокая стабильность работы;Поддержка LTE.
Bad Некоторые «шероховатости» прошивки Устаревшая версия ОС.
Bottom line Перед нами еще один смартфон среднего размера из бюджетного ценового сегмента. Да теперь с планки 10 000 рублей приличные модели «только начинаются». Когда мне довелось услышать что на рынок вышла «дочка» TP-Link, я был уверен что дело дойдет до эффек...
0%
mobiltelefon.ru
Updated:
2016-12-13 05:49:41
Сегодня в Москве состоялась презентация TP-LINK, посвященная запуску нового бренда Neffos и его выходу на российский рынок. Зачем крупнейшему международному производителю и поставщику беспроводных сетевых устройств потребовалось выходить на рынок мобильны...
Bottom line В будущем TP-LINK собирается порадовать и любителей флагманских устройств с мощным железом и интересным дизайном, а также ультрадоступным смартфоном. Широкая партнёрская сеть (Юлмарт, Ozon, Марвел-Дистрибуция и не только), всероссийская сервисная сеть и п...
0%
notebookcheck.net
Updated:
2016-12-13 05:49:41
Bright entry. The Chinese manufacturer TP Link, which is known for network products, debuts on the smartphone market with three new smartphones from the Neffos series. The entry-level device Neffos C5 offers a comparatively bright display and flexible usa...
Good bright IPS panel, dualSIM SDcard slot, replaceable battery...
Bad tactile feeling plastic rear, camera modules, performance, GPS, Android 5.1...
Bottom line The TP-Link Neffos C5 is an inexpensive smartphone with strengths in terms of usability – thanks to the replaceable battery and the dual-SIM feature without losing the ability to expand the storage via microSD-card at the same time. Another advantage for...
79%
techarp.com
Updated:
2016-12-13 05:49:41
TP-LINK may be the largest global manufacturer of WiFi networking products, but they aren't resting on their laurels. Instead of fighting for an even bigger share of the same pie, they decided to branch out into the smartphone market with the Neffos C5 an...
0%
madshrimps.be
Updated:
2016-12-13 05:49:41
At first we would like to thank TP-LINK for offering me a sample of their Neffos C5 Smartphone for testing and reviewing."TP-LINK is a global provider of SOHO networking products and No.1 market share holder in China, with products available in over 100 c...
Bottom line The Neffos C5 mainstream smartphone from TP-LINK is correctly placed on the market by including a more powerful SoC than its low-end C5L brother, double the RAM and double the internal memory. While it was not designed to break any records, the 5.0'' HD d...
0%
musicphotolife.com
Updated:
2016-12-13 05:49:41
Neffos is the smartphone brand by TP-LINK, the company well known for networking products like Wi-Fi routers and powerline adapters. The company has accumulated decades of experience and resources in their Infocomms and Technology (ICT) and is expanding t...
Bottom line As an entry-level smartphone, the Neffos C5 does not excel in overall speed (32385 on AnTuTu), battery capacity (2200mAh), hardware (no NFC, no quick charge, single-band Wi-Fi, average camera). But it held well during my 2 week review, generally smooth, s...
60%
info.abril.com.br
Updated:
2016-12-13 05:49:41
São Paulo -- O Neffos C5 é o primeiro smartphone lançado pela TP-Link, empresa reconhecida por seus roteadores e acessórios Wi-Fi. O aparelho se destaca pelo preço abaixo de mil reais (ele pode ser encontrado por 700 reais) e por seu processador octa-core...
Good Preço baixo para o que entrega ao consumidor, desempenho aceitável.
Bad Bateria de curta duração...
Bottom line Bom smartphone para quem busca um produto de baixo custo.
71%
tecmundo.com.br
Updated:
2016-12-13 05:49:41
O Neffos C5 , da TP-Link , acaba de chegar ao Brasil com uma proposta bem interessante e que já foi feita aos consumidores brasileiros por outras marcas há alguns anos: ser uma opção interessante de intermediário com boa performance e preço baixo.Se isso...
Bottom line O TP-Link Neffos C5 tem seus pontos negativos, mas eles não comprometem tanto a experiência de uso, considerando que quem vai comprar esse dispositivo são pessoas que não exigem muito do hardware no dia a dia. Afinal, estamos falando de um celular que est...
0%
pcguia.pt
Updated:
2016-12-13 05:49:41
A TP-Link fez chegar recentemente ao mercado português a sua linha de smartphones. A marca não inventou a roda, é certo: tratam-se de equipamentos com características gerais médias e preços acessíveis, para quem não quer dar “couro e cabelo” por um telefo...
Good Personalização, Preço...
Bad Câmara algo lenta, Micro SD só até 32 GB...
Bottom line Pelos 149 euros pedidos, o Neffos C5 estabelece uma relação entre preço e funcionalidades que não é injusta. No entanto, por mais 40 euros, existe o Neffos C5 Max a piscar o olho, com maior ecrã, câmara de 13 MP e uma bateria de 3045 mAh...
70%
tek.sapo.pt
Updated:
2016-12-13 05:49:41
Este é um telemóvel “low cost” que serve perfeitamente o utilizador básico no seu dia-a-dia, mas falha redondamente na qualidade de câmara. É apenas um dos primeiros passos da TP-Link no mercado dos smartphones.Com um ecrã HD de 5 polegadas e com uma reso...
Bottom line o Neffos C5 é recomendável para os utilizadores pouco exigentes e que não pretendem usar o telemóvel como substituto da máquina fotográficaendo em consideração o rácio qualidade-preço este não é um mau telemóvellém disso em tempos de crise por vezes há q...
0%
maistecnologia.com
Updated:
2016-12-13 05:49:41
A TP-Link é uma marca sobejamente conhecida no mercado pelas suas soluções de conetividade a redes domésticas. Na sua gama de produtos encontramos artigos variados como routers e repetidores.Para aceder a uma nova franja de mercado a marca decidiu lançar...
Bottom line Ao efetuarmos o comentário final do ensaio do Neffos C5 da TP-Link não podemos deixar para trás a consideração mais importante trata-se de um smartphone concebido para ser oferecido no mercado ao preço mais baixo com funcionalidades interessantes.Por cerc...
0%
androidgeek.pt
Updated:
2016-12-13 05:49:41
Foi no inicio deste ano, durante a CES 2016, que a maior fabricante de produtos de consumo WiFi, a TP-Link, anunciou a sua entrada no mercado mobile. A empresa apresentou a sua linha Neffos C5 de smartphones constituída por três aparelhos de característic...
Good Dual SIM, Suporte para cartão MicroSD, Preço convidativo, Ecrã 5” IPS de boa qualidade, Bateria removível...
Bad Câmaras com performance medíocre, Não tem LED de notificações, Performance mediana, Bateria de baixa capacidade (2200 mAh)...
Bottom line Para quem procura um aparelho barato, com qualidade de construção sólida e uma performance que não envergonha, o Neffos C5 é uma boa aposta. Apesar dos pontos menos positivos que encontrámos, consideramos que estes não comprometem a experiência do utiliza...
0%
mgsm.pl
Updated:
2016-12-13 05:49:41
Do tej pory z TP-Link miałam do czynienia w kontekście sieciowym. Po raz pierwsze w moje ręce trafił smartfon firmowany przez tego producenta. Wygląda fajnie, jest atrakcyjnie wyceniony, a jak sprawdza się w praktyce?Coraz więcej na intratnym smartfonowym...
Good atrakcyjny wygląd, obsługa LTE, dual SIM (w trybie stand-by), jasność wyświetlacza, przyjazny interfejs, płynna i stabilna praca systemu, zadowalająca wydajność, jakość połączeń, moduł nawigacji GPS/GLONASS, dobrze sprawująca się nawigacja, także offline...
Bad niedokładne spasowanie obudowy, słaba głębia czerni wyświetlanego obrazu, brak diody powiadomień, przeciętny głośnik, niezadowalające aparaty, uboga aplikacja aparatu, Android w wersji 5.1, przeciętny czas pracy na baterii, brak NFC i żyroskopu, nie wspie...
Bottom line Niewątpliwie Neffos C5 jest konstrukcją udaną. Atrakcyjną z dobrym ekranem, przyjaznym interfejsem i satysfakcjonującą wydajnością. Na plus urządzenia przemawia też obsługa dwóch kart SIM, LTE, fajny zestaw sprzedażowy i dobrze sprawujący się moduł GPS...
0%
pcfoster.pl
Updated:
2016-12-13 05:49:41
Pomimo, że firma TP-Link kojarzy nam się ze sprzętem sieciowym to w najnowszym portfolio tego producenta znalazł się smartfon Neffos C5, który po raz pierwszy pojawił się na targach CES 2016. Model ten należy do niższej póki cenowej i obecnie kosztuje w P...
Good Wysokiej jakości ekran IPS, Dobra wydajność Wygodny interfejs, Łączność LTE, Moduł dualSIM...
Bad Słabe zdjęcia przedniego aparatu...
Bottom line Neffos C5 to telefon godny polecenia, jednak w swoim przedziale cenowym posiada bardzo szeroką konkurencję. Model ten wyróżnia się obsługą LTE, dwóch kart SIM oraz pojemnym akumulatorem. Jego typowy czas pracy na jednym ładowaniu wynosi 1 dzień co nieste...
0%
benchmark.pl
Updated:
2016-12-13 05:49:41
Firma TP-Link, od razu kojarzy się ze sprzętem sieciowym. Z dość sporym zaskoczeniem przyjąłem w związku z tym informację iż jedzie do mnie na testy jedna z ostatnich nowości tego producenta. Sięgnięcie głębiej w pamięć przywołało jednak targi CES 2016...
Good dobrej jakości ekran IPS, akceptowalna wydajność, czytelny interfejs systemu, łączność LTE, obsługa dwóch kart SIM, stosunkowo niewielka waga, dość dobra jakość zdjęć dziennych z głównego aparatu...
Bad i mocno przeciętna w gorszym świetle, dość słabe zdjęcia z przedniego aparatu, Komparator, Ranking smartfonów, zobacz wyniki...
Bottom line Czy TP-Link Neffos C5 okazał się smartfonem godnym polecenia? Wbrew pozorom ma on w swoim przedziale cenowym sporą konkurencję. Na jej tle z pewnością nie może wstydzić się ogólnej płynności działania, wydajności i ekranu.Punktuje również łącznością LTE i...
70%
whatnext.pl
Updated:
2016-12-13 05:49:41
Smartfony bywają drogie i dobre oraz drogie i niezbyt dobre, czyli w ostatecznym rozrachunku – za drogie. Całe szczęście jednak, znajdziemy na rynku też urządzenia całkiem dobre i całkiem tanie, a jednym z nich zdecydowanie jest TP-Link Neffos C5 .TP-Link...
0%
komputerswiat.pl
Updated:
2016-12-13 05:49:41
Na rynku smartfonów najłatwiej zaistnieć umieszczając na nim produkt bardzo dobry jakościowo, który zawstydzi inne flagowce, lub telefony klasy popularnej w atrakcyjnych cenach. Firma TP-LINK wybrała to drugie podejście i wprowadziła do sprzedaży dwa, st...
Good 5calowy ekran LCD IPS o rozdzielczości HD, modem LTE kategorii 4, obsługa dwóch kart SIM (Dual SIM Standby), odbiornik GPS/GLONASS, moduł Bluetooth 4.0, gniazdo karty pamięci microSDHC, rozsądna cena...
Bad zaledwie dostateczna wydajność raczej słaba jakość wykonywanych zdjęć i filmów, kiepska jakość odtwarzanej muzyki, brak NFC, tylko przeciętna wydajność akumulatora, łatwo rysująca się srebrna ramka wokół ekranu, drobne pominięcia w tłumaczeniu interfejsu...
Bottom line Zaczynając test Neffosa C5, miałem nadzieję że będzie to telefon poprawny, o przeciętnej, ale wystarczającej wydajności i jakości aparatu, która sprawdzi się w mniej wymagających zastosowaniach. Zajrzałem jednak na stronę producenta i tam przeczytałem sz...
67%
tabletowo.pl
Updated:
2016-12-13 05:49:41
Smartfon od TP-Link? Tak, też byłam mocno zdziwiona, gdy ta firma – znana dotychczas z dostarczania na rynek rozwiązań sieciowych – wprowadziła do swojego portfolio tego typu sprzęt. Jeden z modeli, Neffos C5 , towarzyszył mi w ciągu ostatniego miesiąca...
Good zaskakująco płynne działanie, zwykły dual SIM (nie hybryda), wymienny akumulator, czujnik światła, Miracast, 16GB pamięci...
Bad problemy z drainem baterii w trybie czuwania, niedoróbki w oprogramowaniu, brak diody powiadamiającej, nieco za wysoka jasność minimalna ekranu, kiepski głośnik mono, brak wsparcia dla USB OTG...
Bottom line TP-Link Neffos C5 jest udanym debiutem marki na rynku smartfonów. Urządzenie to jest poprawne, ale w oferowanej cenie zdecydowanie wyróżnia się obecnością 2GB pamięci operacyjnej RAM, która znacznie wpływa na komfort użytkowania modelu. Co bardzo istotne...
69%
dobreprogramy.pl
Updated:
2016-12-13 05:49:41
TP-Link kojarzy się przede wszystkim ze sprzętem sieciowym dostępnym w atrakcyjnej cenie. Firma postanowiła spróbować swoich sił także na rynku smartfonów. W końcu pewnie każdy duży producent elektroniki chciałby mieć w swojej ofercie dobrze sprzedającego...
Good Zadowalająca jakość wykonania, Spasowanie elementów, Zdejmowalna tylna klapka i łatwy dostęp do akumulatora, Dual SIM, LTE, Maksymalna jasność wyświetlacza, Szybka i stabilna praca Androida, Zadowalająca wydajność pogramy w popularne gry, Wyraźny i nawet...
Bad Srebrne plastikowe ramki, Ślady palców łatwo zostają na ekranie, Kiepska głębia czerni, Karty microSD tylko do 32 GB, Tragiczna główna oraz przednia kamera, Aplikacja aparatu wymaga dopracowania...
Bottom line TP-Link Neffos C5 to atrakcyjny, dobrze wykonany i zapewniający zadowalającą wydajność, tani smartfon. Kosztuje on 599 zł i taka cena wymusza pewne cięcia. Srebrne ramki otaczające ekran nie wzbudzają zaufania, ekran ma problemy z głębią czerni, a do tego...
0%
antyweb.pl
Updated:
2016-12-13 05:49:41
Smartfon TP-LINK Neffos C5 jest przedstawicielem segmentu low-end. Urządzenie wyceniono na 599 złotych, co czyni je konkurentem takich modeli, jak Huawei P8 Lite, LG K10 czy Samsung Galaxy J5. Pod względem specyfikacji prezentuje się ono następująco:Konst...
Bottom line TP-LINK Neffos C5 to typowy budżetowiec, którego raczej porównałbym ze smartfonami takich marek, jak Manta, Kruger&Matz czy Goclever. Do A-brandów mu sporo brakuje, choć dobre wrażenie robi przetłumaczony system operacyjny i brak bloatware'u. Do plusów za...
60%
conowego.pl
Updated:
2016-12-13 05:49:41
W styczniu firma TP-Link, którą wszyscy kojarzymy przede wszystkim z bardzo dobrym jakościowo sprzętem sieciowym, sprzedawanym w niezłych cenach, ogłosiła, że wkrótce wprowadzi do swojej oferty... smartfony. Trzy urządzenia z serii Neffos - C5, C5L oraz C...
Good atrakcyjna cena, relacja ceny do możliwości, niezły, jasny, kontrastowy ekran, świetna jakość dźwięku na wyjściu słuchawkowym, wygodna w użytkowaniu, lekka konstrukcja, dobra jakość połączeń, bardzo ładne zdjęcia HDR, płynna praca systemu, zadowalający c...
Bad głośnik multimedialny nieco zbyt cichy, ogólna jakość zdjęć i filmów mogłaby być lepsza...
Bottom line Nie będę owijał w bawełnę: TP-Link Neffos C5 to smartfon warty swojej niewygórowanej ceny. 4-rdzeniowy procesor i 2 GB RAM radzą sobie z płynną obsługą Androida 5.1, a nakładka producenta, pomimo że nie jest zbyt rozbudowana, może się podobać zwłaszcza o...
0%
telix.pl
Updated:
2016-12-13 05:49:41
Na polskim rynku debiutuje właśnie nowy smartfon TP-LINK, jednego z największych dostawców produktów sieciowych dla sektorów SOHO i SMB. Neffos C5 (TP701A) oferuje obsługę sieci 4G LTE i posiada 5" ekran, a 64-bitowy procesor i 8MP aparat sprawia, że sprz...
Bottom line TP-LINK Neffos C5 wzbudza pozytywne odczucia. Poza kilkoma wspomnianymi wcześniej problemami smartfon pracuje sprawnie i nie zawodzi.TP-LINK Neffos TP701ADobra jakość budowy, poręczne rozmiary, pomimo 5-calowego ekranu i prostota obsługi sprawiają że sma...
0%
androidnow.pl
Updated:
2017-02-21 01:25:07
W moje ręce trafił smartfon od producenta urządzeń sieciowych, firmy TP-Link. Obecnie Neffos C5 dostępny jest w sprzedaży w cenie 499 złotych. Niewiele. Z pewnością osoby mało wymagające od smartfonów będą z niego zadowolone. Czego można się spodziewać po t...
Good Dobra jakość wykonania, Wymienna bateria, Dobra optymalizacja pracy, Cena...
Bad Słaba bateria, Kiepski aparat, Za duże rozmiary...
Bottom line Reasumując, urządzenie to nie należy do tych „złych” budżetowców. Ma kilka zalet, które przemawiają za zakupem. Oczywiście, są wady (choćby kiepski aparat), ale można to wybaczyć jeśli spojrzymy na cenę urządzenia. TP-Link dopiero raczkuje na rynku smartf...
62%
pcelite.pl
Updated:
2017-06-07 02:30:50
Neffos C5 trafił do nas w zeszłym tygodniu w fioletowo-białym pudełku, na którym jak wiadomo… pojawiły się niektóre informacje.Wewnątrz znaleźliśmy smartfona w kolorze grafitowym (dostępna jest jeszcze wersja biała), kabel USB, baterię, słuchawki, ładowa...
Good Dobre wykonanie, Przyzwoita cena, Dobry ekran, Płynność, Wymienna bateria, Jakość rozmów i dźwięków, Dual-SIM...
Bad Srebrna ramka jest podatna na zniszczenia, Po każdym wyłączeniu smartfona trzeba ustawiać od nowa dźwięki (przynajmniej w tym egzemplarzu)...
Bottom line TP-Link Neffos C5 to smartfon, który jest wart uwagi w swoim przedziale cenowym. Urządzenie nie zacina się, działa płynnie i jest dobrze wykończone. Smartfon posiada także ciekawy design i wyposażony został w dobre jakościowo podzespoły. Mało spotykanym r...
78%
pckoloji.com.tr
Updated:
2016-12-13 05:49:41
Öncelikle şunu belirtmek isteriz ki Neffos C5 kutusu size içinde kaliteli bir ürün olduğunu hissettiriyor. Kutu içeriğinde standart olan usb kablo, sarj ucu ve kulaklık dışında, uygulaması son derece kolay ekran koruma jelatini ekstra olarak çıkıyor. Ağır...
0%
chip.com.tr
Updated:
2016-12-13 05:49:41
TP-Link, özellikle ağ cihazları konusunda güçlü bir altyapıya sahip olmasıyla beraber, ülkemizde fazlasıyla tanınmış bir marka. Bu bağlamda yeni bir ürün kolu açtığında, marka bilinirliği ve kullanıcıda güven duygusunun oluşması anlamında hiç zorluk çekme...
Good Performanslı çalışabiliyor, Uygun fiyat, Pil değiştirilebiliyor, Kategorisi için uygun kamera, Çift SIM kart desteği...
Bad Android 5'le geliyor, Ekran iç çerçevesi rahatsız edici olabiliyor, Kamera arabirimi...
Bottom line Neffos C5, TP-Link'in ilk akıllı telefon denemesi. TP-Link; bilinirliği ve özellikle güçlü teknik servis ekibiyle kullanıcılar tarafından bu alanda da kabul görmekte zorlanmayacaktır kanısındayız. Telefon hakkında söyleyeceğimiz son sözler de uygun fiyat...
73%
pcworld.com.vn
Updated:
2016-12-13 05:49:41
Chức năng chụp ảnh khá tốt kết hợp với tùy biến đẹp mắt, vận hành mượt mà giúp cho smartphone Neffos C5 của TP-Link trở nên nổi bật mặc dù là sản phẩm tầm trung...
0%
zitseng.com
Updated:
2016-12-13 05:49:41
TP-Link, the company you're probably already familiar with for the networking gear they make, earlier this year announced their new venture into the Android smartphone market under a new brand, Neffos. They have three launch products, the Neffos C5L, C5 a...
Good Compact and light, Bright vibrant display, Dual SIM, with separate microSD slot...
Bad Low rear camera resolution...
Bottom line The Neffos C5 is the mid-tier phone in TP-Link's new venture into the smartphone market. It's a compact, handy, device that will serve all your basic Android smartphone needs...
0%
thairath.co.th
Updated:
2016-12-13 05:49:41
กลับมาอีกครั้ง โดยคราวนี้ ขอพาไปทำความรู้จักกับผลิตภัณฑ์น้องใหม่ล่าสุดของ TP-LINK นั่นคือ Neffos C5 สมาร์ทโฟน 2 ซิม รองรับ 4G บนระบบปฏิบัติการแอนดรอยด์ ที่เรียบง่าย ใช้งานได้ดี แต่ราคาเบาๆ...หลังจากที่ค่ายอุปกรณ์เครือข่ายที่คนไทยเรารู้จักกันเป็นอย่างดีอย่...
0%
aripfan.com
Updated:
2017-05-12 05:53:51
เดิมที TP-LINK เป็นชื่อที่หลายคนน่าจะคุ้นเคยกันดี จากการเป็นแบรนด์ผู้ผลิตอุปกรณ์เครือข่ายที่ครอบคลุมตั้งแต่ เราเตอร์ โมเด็ม อะแดปเตอร์ ระบบกระจายสัญญาณ และอื่น ๆ อีกมากมาย ซึ่งปัจจุบัน TP-LINK ได้ขยายธุรกิจจากเดิม พร้อมเดินหน้าบุกตลาดสมาร์ทโฟน และประเดิมด...
Bottom line หลังการใช้งาน TP-LINK Neffos C5 ต้องขอบอกเลยว่า ถึงดีไซน์จะดูธรรมดา แต่ตัวเครื่องขนาด 5 นิ้ว ให้น้ำหนักเบา ถือง่าย พกพาสะดวก การเลือกชมซีรีส์ผ่าน LINE TV หรือละครย้อนหลังผ่าน YouTube ตอบสนองความต้องการได้อย่างไม่มีปัญหา แอพพลิเคชันที่มากับเครื่องมีเท่าที่...
74%