location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync V652 Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V652
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V652-THS
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:47:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync V652 Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Programmable Ambient Light Sensor – automatically adapts brightness to suit ambient light conditions ensuring reduced power consumption and eye pleasing luminosity levels
  • - Unique NEC heat management – enables the user to monitor and control the heat inside the display with user controllable fans. Heat management is crucial for larger walls and mission critical installations to secure reliability and longevity
  • - DICOM support – for medical applications
  • - Ease of Installation and Operation – free LAN control software for central, convenient and cost-efficient maintenance and control. Automatic alarm emails notify the user of problems if they should occur
  • - Free Download of Multi-Display Management Software – with NaViSet Administrator 2 you can manage all your connected display devices from a centralised location
Warranty: 3 years
Long product name NEC MultiSync V652 Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² Full HD Black :
The long product name of NEC MultiSync V652 Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", 1920 x 1080, 60 Hz, 16:9, 4000:1, 8 ms, D-Sub, DVI-D, HDMI 1.3, 3.5 mm jack, LAN, RS232, 52 kg, 400 x 400 mm, Black
More>>>
Short summary description NEC MultiSync V652 Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² Full HD Black:
This short summary of the NEC MultiSync V652 Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync V652, Digital signage flat panel, 165.1 cm (65"), LCD, 1920 x 1080 pixels

Long summary description NEC MultiSync V652 Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² Full HD Black:
This is an auto-generated long summary of NEC MultiSync V652 Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² Full HD Black based on the first three specs of the first five spec groups.

NEC MultiSync V652. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)