Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE1N5ZH-0009Z90
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8330
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 27 May 2019 09:18:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site
Long product name NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional :
The short editorial description of NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional

PowerMate VL370 Small Desktop - AMD Athlon 64 X2 4200+, 512MB DDR2 RAM, 80GB SATA II HDD, DVD-RW, Windows XP Professional, Optical mouse
More>>>
NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional:
The official marketing text of NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional as supplied by the manufacturer

The NEC POWERMATE VL370 brings together performance and stability to satisfy the needs of countless professionals. It integrates the latest technology and is future-proof with support for the future AMD Quad Core line of CPUs.

The VL370 is more flexible than ever
Ergonomic and available in three new chassis’ this platform provides numerous configuration possibilities to fit all types of budgets and needs.

Micro-tower and Small Desktop chassis’ are ideal for users requiring maximum connectivity. The VL370 offers 2 PCI, 1 PCI Express 4X, 1 PCI Express 16X and 4 memory slots for easy upgradeability. Thanks to this, the VL370 will easily integrate into your business environment.

The small form factor chassis is perfect for restricted workspace: users will hardly notice its tiny footprint on their desk.

The POWERMATE integrates a new type of motherboard in its platform, based on BTX technology which offers multiple advantages such as improved thermal dissipation, which allows for less noise and in turn, a reduction of energy consumption. The considerable decrease in noise makes the POWERMATE the ideal tool to work in open plan spaces.

The POWERMATE VL370 also excels in its extended display capabilities:
- ATI Radeon X1250 supplies a quality display (more vivacious colours, clearer image) while using only 256 MB of shared memory.
- Most complete multimedia chipset that supports the Windows Vista Aero graphical interface.
- 3D design software supported - such as Autocad, used by BTP professionals.
- DVI port integrated as standard, allowing extended desktop without the need to add extra graphical cards. It allows the user to work on Office files while keeping an eye on their mailbox at the same time.

Of course the NEC POWERMATE includes standard features of the PowerMate range:
- Stable and long lasting platforms – at least 15 months and with a range average of 24 months.
- A unique customisation level: from the choice of your system configuration to the factory integration of your master or peripherals- or even the customisation of your central unit with the colours of your company.
- Support for and by professionals NEC Computers is only available to professional users with a Gold standard after sales service for the entire POWERMATE range.

Short summary description NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional:
This short summary of the NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro, 2.2 GHz, AMD Athlon, 0.5 GB, 80 GB, DVD-RW, Windows XP Professional

Long summary description NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional:
This is an auto-generated long summary of NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro 4200+ 0.5 GB DDR2-SDRAM Small Desktop PC Windows XP Professional based on the first three specs of the first five spec groups.

NEC PowerMate VL370 SD - AMD Athlon 64 X2 4200+, 512MB, 80GB, Win XP Pro. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 4200+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics adapter model: AMD Radeon X1250. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Small Desktop. Product type: PC. Weight: 5.4 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor model *
The model number for the processor in a computer.
4200+
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Number of processors installed
Number of processors in the product.
1
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon X1250
Maximum graphics adapter memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Line-out
Yes
Line-in
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Small Desktop
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
HDA Azalia
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
250 W
Power supply input voltage
100 - 240 V
Power supply input frequency
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Operating altitude
0 - 3000 m
Certificates
Certification
CE EMC 89/336 ECC, CE LVD 73/23 ECC, EN 55022 (98), EN 55024(98), EN 60950, CE, RoHS
Weight & dimensions
Width *
The measurement or extent of something from side to side.
371 mm
Depth *
The distance from the front to the back of something.
386 mm
Height *
The measurement of the product from head to foot or from base to top.
102 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.4 kg
Packaging content
Display included *
This product includes a display.
No
Other features
External drive bays
1 x 5.25”, 1 x 3.5"
Internal drive bays
1 x 3.5"
Networking features
Gigabit Ethernet
Expansion slots
List of I/O expansion card slots; including quantity of each
2x PCI 1x PCI Express x1 1x PCI Express x16
Customer service details
X