NEC logo

NEC PowerMate VL360 MT - AMD Athlon 64 3500+, 512MB, 80GB, Win XP Pro 3500+ 0.5 GB DDR2-SDRAM NVIDIA GeForce 6150 Windows XP Professional Micro Tower PC

Data-sheet quality:
created/standardized by Icecat
Product views:
4318
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC PowerMate VL360 MT - AMD Athlon 64 3500+, 512MB, 80GB, Win XP Pro 3500+ 0.5 GB DDR2-SDRAM NVIDIA GeForce 6150 Windows XP Professional Micro Tower PC:

NEC PowerMate VL360 MT - AMD Athlon 64 3500+, 512MB, 80GB, Win XP Pro, 2.2 GHz, AMD Athlon, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description NEC PowerMate VL360 MT - AMD Athlon 64 3500+, 512MB, 80GB, Win XP Pro 3500+ 0.5 GB DDR2-SDRAM NVIDIA GeForce 6150 Windows XP Professional Micro Tower PC:

NEC PowerMate VL360 MT - AMD Athlon 64 3500+, 512MB, 80GB, Win XP Pro. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA GeForce 6150. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.