NEC PowerMate VL260 Micro Tower - Intel Pentium 4 524, 1024MB, 80GB, Win XP Pro, 3.06 GHz, Intel® Pentium® 4, 1 GB, 80 GB, DVD-ROM, Windows XP Professional
NEC PowerMate VL260 Micro Tower - Intel Pentium 4 524, 1024MB, 80GB, Win XP Pro. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC